Matrix Display Expands the Vision
WT70-2OK can support up to 3 external independent displays simultaneously through HDMI 1.4, Mini Display port 1.2 and VGA. So you can do rendering, 3D image drawing, and check your reference files all at the same time to make multi-tasking easier.
NVIDIA Quadro K3100M Graphics Card
NVIDIA Quadro K3100M graphics card is fully certified and optimized with industry-leading applications such as AutoDesk, Solidworks and Adobe® for enhanced performance and reliability. Take advantage of large GPU memory with fast bandwidth for display of complex models and scenes, as well as computation of large datasets. From digital content creators on a movie set, to design engineers at a remote plant, to geo-scientists on an oil rig, NVIDIA Quadro K3100M mobile is the trusted solution for professional 3K IPS Display
Exclusive Super RAID 2 with 3 SSD RAID0 gives over 1,500MB/s storage speed!
Jump into your work faster with three 128GB SSD’s in RAID 0, with read speeds reaching over 1,500 MB/s. Get the best of both worlds with the additional 1TB HDD (7200RPM) to store all your multimedia and work.
Exclusive Cooler Boost 2 technology improves 15% cooling performance with lower
noise.
MSI Cooler Boost 2 offers the highest volumetric cooling efficiency available and reduces stress on the processor allowing workstations to operate within their specified operating temperature for increased energy efficiency and reduced power consumption.
Killer™ DoubleShot combines high-performance Wi-Fi and Ethernet for superior speed
Designed with exclusive networking optimizations, Killer™ DoubleShot offers up to 5x better latency than the competition and has the horsepower to handle multiple data streams at once. With Visual Bandwidth Control™, you'll see what those streams are doing in real-time for superior control over your precious bandwidth. Killer™ DoubleShot gives you unequalled hardware and software technology for your notebook Wi-Fi® and Ethernet connections.
Note:
System OS: : Windows 7 Professional
Processor: Type: 4th generation Intel® Core™ i7 CPU Processor CPU Frequency / Cache Size: CPU FSB/ HT bus / CPU TDP: NA
Chipset: : Intel HM87
Monitor: Size
Resolution: Glare/ Non-Glare: Display
Brightness: Contrast Ratio: Color
Response: Pixel Picth: Viewing Angle : 428mm(L) x 288mm (W) x 55mm (H) (17.3") 1920x1080 Full HD: Anti-Glare: LED Backlight 300cd/m2: 650:1: 262K 8ms: 0.1989 x 0.1989 mm: 140° Horizontal, 120° Vertical
VGA: Graphic: NVIDIA® Quadro® K3100M 3D Graphics Card
VRAM: 4GB GDDR5 / 4GB GDDR5
Memory: Type: DDR3L up to 1600MHz
Configuration: 16GB, DDR3L SO-DIMM x 4 Slots
Maximum: 32GB (8GB X 4)
Storage: HDD: Dual 128GB SSD (mSATA3)+1TB (SATA) 7200rpm
Type / HDD Speed (rpm): mSATA3 + SATA/ 7200 rpm
Optical Drive: BluRay Writer
Audio: Internal Microphone: Yes
Audio Chipset: Realtek ALC892-CG Speaker: 7.1 Channel (2 x HiFi speakers + 1 Subwoofer )SPDIF output Exclusive Audio Boost with dynaudio sound support
Audio Jack: Mic-in/ Head phone out: 1/1
Line-in/ Line-out: 1/1
SPIDF: 1
Communication: Wireless LAN: Intel 802.11 ac
LAN (RJ45): Qualcomm Killer DoubleShot
56K Fax/ Modem (RJ11): -
I/O: Bluetooth: 4.0
USB (front/ side/ rear q‘ty): 5 (3 x USB 3.0 , 2x USB 2.0)
Card Reader: SD(XC/HC)
E-SATA / IEEE 1394: -/ -
HDMI-in / HDMI-out: -/1 (V 1.4)
VGA-in / VGA-out: -/1
mDP: 1
Webcam Mechanical and Environmental: : HD Webcam (30FPS/720P)
Operating, Storage Temperature: 10 - 40°C, -20 – 65° C
Operating, Storage Humidity: 0-20 %
Regulatory Compliance: UL, TUV, TUV-CB, FCC, BSMI, CE, C-tick
Noise: dle/DVD/Full Load: 30 /32.4/ 41 dBA
Power Consumption (based on 115V, 60Hz ): PC off(W): 0.3
PC standby (W): 1.2
PC idle: 11.2
Dimension (W x H x D): : 16.85"x11.34"x2.17"
Weight: Net , Gross Weight: 8.6lbs ( With Battery)
Warranty: : 3 Year Warranty
Software: : Microsoft Office 2013 (Trial 30days) ,Windows Essential 2012, MSI System Control Manager , Battery Calibration, Sound Blaster Cinema, Norton Online Backup(Trial 30days), Adobe Reader, Flash Player, WinZIP, Norton Internet Security (Trial 60days) ,Symantec Norton AntiTheft(Trial 30days), Cyberlink PowerDVD,Shortcut Manager