BackBeat PRO Wireless, Noise Canceling Headphones + Mic

Immerse in your music

PLANTRONICS SIGNATURE AUDIO AND EXCEPTIONAL DESIGN ALLOW YOU TO FULLY IMMERSE IN YOUR MUSIC.

With 50+ years of industry-leading expertise in audio and communication technologies and design, Plantronics understands how to deliver all the rich bass, crisp highs, and natural midtones of your music through headphones so comfortable, you won’t want to take them off.

Tune out distractions

WHEN YOU NEED TO TUNE OUT THE WORLD AND TUNE INTO YOUR THOUGHTS, ACTIVE NOISE CANCELING RESCUES YOU.

Use it with or without your music to help you focus or just get lost in the moment. When you want to check back in with the world around you, our exclusive OpenMic feature lets you control the level of ambient noise you hear.

Create a longer playlist

BACKBEAT PRO STAYS CHARGED LONGER, OUTLASTING MOST PLAYLISTS AND MOVIE QUEUES.

With up to 24 hours of continuous music streaming and a handy audio cable, you can keep the music and movies going as long as you like. Power-saving features such as automatically pausing the streaming audio and ANC when you slip off your headphones plus an out-of range hibernation mode also keep the battery charged longer.

Take your music with you

STREAM AUDIO FROM UP TO 330 FEET* AWAY FROM YOUR SMARTPHONE OR TABLET

Wander away from your device and control your listening experience with easy, on-ear controls and familiar-feeling dials. If a call rings in while you’re watching a movie on your tablet, seamlessly switch connections to answer your smartphone.

Manufacturer Part Number
200590-03
EAN/UPC
0017229145382,017229145382
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connects To
Mobile Phone (3.5mm): Yes
Tablet: Yes
Tablet (3.5mm): Yes
Mac (3.5mm):  
PC (3.5mm): Yes
Mobile Phone: Yes

Wireless Technology
Bluetooth Profiles: Bluetooth v4.0 + EDR - A2DP for audio streaming, AVRCP for music controls, Hands-free v1.6 for wideband, and Headset v1.2

Power
Battery Power: Up to 24 hours of listening time from rechargeable battery | Up to 21 days standby time | Up to 180 days in DeepSleep mode
Battery Type: Rechargeable, non-replaceable lithium-ion
Charge Time: Up to 3 hours

Audio
Noise-cancellation: Controllable Active Noise Canceling (ANC) plus Digital Signal Processing (DSP) and dual microphones
Voice Alerts: Spoken alerts in 14 language options, which vary by region (US and UK English, Cantonese, Danish, EU-French, German, Italian, Japanese, Korean, Mandarin, Norwegian, Russian, EU-Spanish and Swedish)

Connection
Wireless Range: Up to 100 meters/330 feet from phone or tablet with Class 1 Bluetooth
Multi-Point: Simultaneously connect two Bluetooth devices (2H2S)

Misc
In the box: BackBeat PRO headphones, 3.5mm audio cable (Apple), USB charge cable, travel sleeve

Physical
Weight: 340 grams