Note:
Specifications:
Model Name:
LP-7316K
Default IP:
192.168.1.200
Default DHCP:
Disabled
Chipset:
Ralink RT3050
Wireless LAN Standard:
Wireless: IEEE802.11 b/g/n
Media Access Control:
CSMA/CA
Frequency Band:
2.412GHz ~ 2.484GHz
Data Rate:
802.11b: 11, 5.5, 2 and 1 Mbps
802.11g: 54, 48, 36, 24, 18, 12, 9 & 6 Mbps
802.11n(20MHz): up to 72 Mbps
802.11n(40MHz): up to 150 Mbps
Output Power(Typical):
802.11b: up to 25 ± 1 dBm
802.11g: up to 22 ± 1 dBm
802.11n: up to 21 ± 1 dBm
Sensitivity:
-93dBm @ 802.11b
-91dBm @ 802.11g
-89dBm @ 802.11n
Operation Mode:
Bridge
Gateway
WISP
Wireless Mode:
AP
AP Client
WDS
AP + WDS
Security:
64/128 bit WEP
WPA (TKIP with IEEE 802.1x)
WPA2 (AES with IEEE 802.1x)
Connector:
One RJ-45 port for LAN
One RJ-45 port for WAN
SMA connector for optional antenna
Reset to default button
Antenna Type:
12dBi vertical polarization antenna
Power requirement:
DC 12V 1A
Operation Temperature:
0°C ~ 60°C
Storage Humidity:
10% ~ 90% (Non-condensing)