SSD DC P3700 Series (400GB, 1/2 Height PCIe 3.0 x4, 20nm, MLC) Generic 10 Pack

Manufacturer Part Number
SSDPEDMD400G410
EAN/UPC
0735858284974,735858284974
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials

Status : Launched
Launch Date : Q2'14
Sequential Read : 2700 MB/s
Sequential Write : 1080 MB/s
Random Read (100% Span) : 450000 IOPS
Random Write (100% Span) : 75000 IOPS
Latency - Read : 20 µs
Latency - Write : 20 µs
Power - Active : 12W (write), 9W (read)
Power - Idle : 4W
Vibration - Operating : 2.17 GRMS
Vibration - Non-Operating : 3.13 GRMS
Shock (Operating and Non-Operating) : 50 G Trapezoidal, 170 in/s
Operating Temperature Range : 0°C to 55°C
Weight : 185gm
Endurance Rating (Lifetime Writes) : 7.3 PBW (JEDEC Workload), 10 DWPD
Mean Time Between Failures (MTBF) : 2,000,000 Hrs
Uncorrectable Bit Error Rate (UBER) : less than 1 sector per 1e17 bits read
Warranty Period : 5 yrs
Datasheet : Link
Product Brief : Link
Additional Information URL : Link
Recommended Customer Price : N/A

Package Specifications

Capacity : 400 GB
Form Factor : HHHL (CEM2.0)
Interface : PCIe NVMe 3.0 x4
Lithography : 20 nm

Advanced Technologies

Enhanced Power Loss Data Protection : Yes
–High Endurance Technology (HET) : Yes
Temperature Monitoring and Logging : Yes
End-to-End Data Protection : Yes