Wall Charger with Micro USB Connector - 12W

Let the Wall Charger conveniently charge your Micro USB devices.

  • 12 watt / 2.4 amp total output
  • Micro USB connector
  • Retractable prongs for compact portability
  • Sophisticated design with smooth rubberized surface.

Manufacturer Part Number
60669PG
EAN/UPC
0816958016976,816958016976
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatibility: Universal
Color: Black
Material: Rubberized Plastic
Designed in: the United States
Made in: China
Guarantee: 30 Day Money Back Guarantee
Warranty: Limited One-Year Warranty