Alkaline Recloseable Pack 9V 4 Pack

Manufacturer Part Number
AC235
EAN/UPC
0683969882353,683969882353
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Item#: AC235
UPC: 882353
Case Pack: 24
Inner Pack: 2/12 pks
Case Ti: 25
Case Hi: 7
Case Pallet: 175
Pallet Wt: 1975
Case H: 3.9
Case L: 9.5
Case W: 6.6
Case Cu: 0.141510416666667
Case Wt: 11