Alkaline Recloseable Pack D 8 Pack

Manufacturer Part Number
AC234
EAN/UPC
0683969882346,683969882346
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Item#: AC234
UPC: 882346
Case Pack: 24
Inner Pack: 4/6 pks
Case Ti: 8
Case Hi: 4
Case Pallet: 32
Pallet Wt: 1989.2
Case H: 11.7
Case L: 16.3
Case W: 12.2
Case Cu: 1.34644791666667
Case Wt: 60.6