Alkaline Recloseable Pack C 8 Pack

Manufacturer Part Number
AC233
EAN/UPC
0683969882339,683969882339
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Item#: AC233
UPC: 882339
Case Pack: 24
Inner Pack: 2/12 pks
Case Ti: 12
Case Hi: 5
Case Pallet: 60
Pallet Wt: 1838
Case H: 9.6
Case L: 12.7
Case W: 11.5
Case Cu: 0.811388888888889
Case Wt: 29.8