Car Charger with Micro USB Connector - 17W

Let the Car Charger with Micro USB connector rapidly charge your phone and another USB device on the go.

  • 17W / 3.4A total output
  • Will charge one 2.4 amp on Micro USB connector and 1 amp device on USB port
  • Simultaneously rapid charges two devices
  • USB port charges Bluetooth headsets, portable gaming systems, GPS units, and more with compatible USB cable (not included)

Manufacturer Part Number
60670PG
EAN/UPC
0816958016983,816958016983
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatibility: Universal
Color: Black
Material: Rubberized Plastic
Designed in: the United States
Made in: China
Guarantee: 30 Day Money Back Guarantee
Warranty: Limited One-Year Warranty