MSR930 Wireless Router

The HP MSR93x Series is a high-performance small-branch router that delivers integrated routing, switching, security, SIP, embedded IEEE 802.11b/g/n WLAN connectivity, integrated 4G LTE and 3G, serial port, ADSL2+ (Annex A/M, Annext B/J, ADSL2+ over POTS, ADSL2+ over ISDN), 4-pair G.SHDSL, and optional dual 3G WAN in a single box.

These solutions deliver up to 300 Kpps forwarding with comprehensive IPv4 and IPv6 routing, MPLS, QoS, firewall, NAT, VPN, switching, voice, and wireless capabilities in a compact, fixed, form factor. Additionally, the MSR93x Series is based on open standards for seamless integration within small-branch deployments.

Manufacturer Part Number
JG512A#ABA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Differentiator:

  • 1 WAN GbE, 4 LAN GbE, 1 serial, 1 console and 1 USB 2.0 ports
  • Embedded wireless LAN (802.11b/g/n)
Ports:
  • 1 RJ-45 autosensing 10/100/1000 WAN port
  • 4 RJ-45 autosensing 10/100/1000 LAN ports
Throughput:
  • up to 300 Kpps
Routing table size:
  • 10000 entries (IPv4), 5000 entries (IPv6)
Wireless capability:
  • 802.11b/g/n
Power and operating requirements:

Dimensions and weight:

Minimum dimensions (W x D x H): 23 x 16 x 4.36 cm
Weight: 1.2 kg