A breathtaking audio and video experience.
Expand your home computing experience with engaging multimedia and entertainment features. Crystal-clear visuals. Amped-up audio, seamless widescreen viewing on a virtually borderless monitor are great for any home environment.Reliable, energy-efficient performance.
Down with downtime: Enjoy peace of mind by getting a replacement monitor the next business day with a 1-Year Limited Hardware Warranty and Advanced Exchange Service.Note:
Dell 24 Monitor S2415H
Display
Color:
Black
Diagonally Viewable Size:
60.5 cm
23.8" (23.8-inch wide viewable image size)
Optimal Resolution:
1920 x 1080 at 60 Hz
Aspect Ratio:
Widescreen (16:9)
Built-in Devices:
Integrated speakers
Pixel Pitch:
0.2745mm x 0.2745mm
Brightness:
250 cd/m2 (typical)
Color Support:
16.7 million colors
Contrast Ratio:
1000: 1 (typical), Dynamic Contrast Ratio : 8 Million:1 (Max)
Backlight Technology:
LED
Viewing Angle:
(178° vertical / 178° horizontal)
Adjustability:
Tilt , built in cable-management
Flat Panel Mount Interface:
VESA (100 mm)
Response Time:
6 ms (gray to gray)
Panel Type, surface:
In-plane switching, Glossy
Display Type:
Widescreen Flat Panel Display
Display Screen Coating:
Glossy with hard coating (3H)
Connectivity
1 Video Graphics Array (VGA)
1 HDMI (MHL)
1 Audio In (For VGA)
1 Headphone Jack
Audio Output
2x3 W
Security
Security lock slot (cable lock sold separately)
Anti-theft stand lock slot (to panel)
Dimensions (with stand)
Height: 15.93" (404.6mm)
Width: 21.23" (539.2 mm)
Depth: 7.09" (180.0 mm)
Dimensions (without stand)
Height: 12.64" (321.1 mm)
Width: 21.23" (539.2 mm)
Depth: 1.79" (45.5 mm)
Preset Display Area(H X V):
20.75" x 11.67"
527.04 mm x 296.46 mm
Weight
Weight (with packaging):
6.83 kg (15.06 lb)
Weight (panel only - for VESA mount):
3.24 kg (7.14 lb)
Environmental and Regulatory
Electrical
Voltage Required:
100 VAC to 240 VAC / 50 Hz or 60 Hz ± 3 Hz / 1.2 A (typical)
Power consumption (Operational):
18W (Typical), 36W (Max)
Power Consumption Stand by / Sleep:
<0.5 W
Environmental
Temperature Range Operating:
0 °C to 40 °C (32 °F to 104 °F)
Temperature Range Non-operating:
Storage: -20 °C to 60 °C (-4 °F to 140 °F)
Shipping: -20 °C to 60 °C (-4 °F to 140 °F)
Humidity Range Operating:
10% to 80% (non-condensing)
Humidity Range Non-operating:
Storage: 5% to 90% (non-condensing)
Shipping: 5% to 90% (non-condensing)
Altitude Operating:
5,000 m (16,400 ft) max
Altitude Non-operating:
12,192 m (40,000 ft) max
Compliant Standards
ENERGY STAR 6
EPEAT Gold
CECP
RoHS Compliant
TCO Certified Displays
Specifications - Service / Support Details
1-Year Advanced Exchange Service and Limited Hardware Warranty
1-Year for USA
What's included
Monitor with stand
Cable cover
Power cable
Power adapter
HDMI cable
Drivers and documentation media
Quick setup guide
Safety information