Great features and value for the workplace
True clarity: View your applications, spreadsheets and more on 27 inches of 1920x1080 Full HD clarity, with 16.7 million colors, a color gamut of 85 percent and a 178° vertical and horizontal viewing angle.
VESA® -mount compatibility: Save desk space by mounting your monitor on the wall or attaching it to our optional Dell Single Monitor Arm, detailed below.
Tilt at will: Find your ideal viewing angle by tilting the monitor 5° forward or 21° backward.
Plug and view: Just plug your monitor into any PC with VGA, DVI-D and DisplayPort connectivity.
Convenient front panel controls: Easily access buttons for power, brightness, contrast and customizable preset modes.
Note:
Display
Color:
Black
Viewable Image Dimension:
Diagonal: 27" (68.58 cm)
Horizontal: 23.54" (597.9 mm)
Vertical: 13.24" (336.3 mm)
Maximum Resolution:
1920 x 1080 at 60 Hz
Aspect Ratio:
16:9
Pixel Pitch:
0.3114 x 0.3114 mm
Brightness (typical):
300 cd/m2
Color gamut (typical):
85%1
Color depth:
16.7 million colors
Contrast ratio (typical):
1000:1
Viewing angle (typical) vertical/horizontal:
178°/178°
Response time (typical):
8 ms (grey to grey)
Panel Type:
PLS/ In-plane switching (active matrix –TFT LCD), Anti-glare
Backlights:
LED
Display Type:
Widescreen Panel Display
Display Screen Coating:
Antiglare with hard-coating 3H
Connectivity
Connectors: VGA, DVI-D, DisplayPort
Dell soundbar (optional): AC511
Design Features
Stand:
Tilt only (Typical: 5° forward or 21° backward; Maximum: 6.5° forward or 22° backward)
Security:
Security lock slot
VESA mounting support (wall mount sold separately):
VESA 100 mm x 100 mm
Dimensions (with stand)
Height: 18.07" (459.0 mm)
Width: 25.26" (641.5 mm)
Depth: 7.09" (180.0 mm)
Dimensions (without stand)
Height: 14.96" (379.9 mm)
Width: 25.26" (641.5 mm)
Depth: 1.83" (46.5 mm)
Preset Display Area(H X V):
(23.54 x 13.24)"
(597.9 x 336.3)mm
Weight
Weight without stand assembly (For wall mount or VESA mount considerations – no cables):
9.97 lb(4.53 kg)
Weight with stand assembly and cables:
13.53 lb (6.15 kg)
Weight (with packaging):
18.81 lb (8.55 kg)
Electrical
AC input voltage / frequency / current:
100 VAC to 240 VAC / 50 Hz or 60 Hz ± 3 Hz / 1.5 A (typical)
Power consumption (normal operation, typical):
25W
Power consumption (active-off mode):
<0.5W
Environmental
Temperature Range Operating:
0 °C to 40 °C (32 °F to 104 °F)
Temperature Range Non-operating:
Storage: -20 °C to 60 °C (-4 °F to 140 °F)
Shipping: -20 °C to 60 °C (-4 °F to 140 °F)
Humidity Range Operating:
10% to 80% (non-condensing)
Humidity Range Non-operating:
Storage: 5% to 90% (non-condensing)
Shipping: 5% to 90% (non-condensing)
Altitude Operating:
5,000 m (16,404 ft.) max
Altitude Non-operating:
12,191 m (40,000 ft.) max
Compliant Standards
ENERGY STAR®
EPEAT® Gold4
CECP (China)
RoHS
Service and warranty5
3 Years Advanced Exchange Service2 & Limited Hardware Warranty3.
What's in the box
Monitor and stand
Power Cables (varies with countries)
VGA cable
DVI cable
Drivers and Documentation Media
Quick Setup Guide
Product Information Guide