27 Monitor - S2715H

Enhanced multimedia.

The elegant Dell 27 Monitor – S2715H makes your media come to life with enhanced visual and audio features for an immersive entertainment experience.
  • Enjoy vivid, cinematic-quality pictures across an ultra-wide 178°/178° viewing angle with Full HD resolution
  • Let the powerful 2x9W integrated speakers provide you with a captivating, rich audio experience
  • The ultra-narrow bezel improves dual-monitor and widescreen viewing, allowing the thinnest possible edges to be placed side by side for a virtually borderless appearance

Make it your own.

Adjust your monitor for a custom fit with flexible viewing angles and multiple connectivity options.
  • Stream audio directly from your smartphone or tablet, display content to your monitor and charge your devices at the same time with the convenient connectivity of an HDMI/MHL port
  • Two additional USB 2.0 ports allow you the freedom of connecting a mouse, keyboard or other peripherals to your monitor for a customized experience
  • View your content the way you want to with flexible viewing options that allow you to tilt your display 5° forward or 21° backward for a more comfortable angle
  • Free up space on your desktop by detaching the panel and mounting your display on the wall with an optional mounting kit, or attach it to the available Dell Single Arm Monitor for a closer look

Reliable performance, eco-efficient features.

Environmentally-conscious design

The Dell 27 Monitor – S2715H meets the latest regulatory and environmental standards.
  • ENERGY STAR®  Qualified
  • EPEAT®  Gold Rated
  • TCO Certified Displays

Made with premium-quality materials, the S2715H is BFR/PVC-free (excluding external cables) and has an arsenic-free glass and mercury-free LED panel.

Enhanced power management

Manage power consumption wisely with PowerNap, enabled through the Dell Display Manager to either dim the monitor to the minimum brightness level or put it into sleep mode when it is not in use.

Manufacturer Part Number
V14F3
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dell 27 Monitor
Display
Color:
Black
Diagonally Viewable Size:
68.6 cm
27" (27-inch wide viewable image size)
Aspect Ratio:
Widescreen (16:9)
Panel Type, Surface:
In-plane switching, Glossy
Optimal resolution:
1920 x 1080 at 60 Hz
Contrast Ratio:
1000:1 (typical)
8 Million:1 (Max) (Dynamic Contrast Ratio)
Brightness:
250 cd/m2 (typical)
Response Time:
6 ms (gray to gray)
Viewing Angle:
(178° vertical / 178° horizontal)
Color Support:
16.7 million colors
Pixel Pitch:
0.3114 mm x 0.3114 mm
Backlight Technology:
LED
Display Type:
Widescreen Flat Panel Display
Display Screen Coating:
Glare treatment of the front polarizer (3H)
Audio Output:
2x9W

Connectivity
1 Video Graphics Array (VGA)
1 HDMI/MHL
2 USB2.0
1 Audio In (For VGA)
1 Headphone Jack
Stand
Tilt , built in cable-management
Flat Panel Mount Interface:
VESA (100 mm)

Built-in Devices
Integrated speakers
Security
Security lock slot (cable lock sold separately)
Anti-theft stand lock slot (to panel)

Size and Weight
Dimensions with stand (H x W x D):
Height: 17.52" (445 mm)
Width: 24.06" (611.2 mm)
Depth: 7.72" (196 mm)
Dimensions without stand (H x W x D):
Height: 14.23" (361.5 mm)
Width: 24.06" (611.2 mm)
Depth: 1.81" (46.1 mm)

Weight:
With packaging: 8.75 kg (19.29 lbs)
with stand assembly & cables: 6.70 kg (14.77 lbs)
Panel only - for VESA mount: 4.86 kg (10.71 lbs)
stand: 1.3 kg (2.87 lbs)
Preset Display Area(H X V):
23.54" x 13.24"
597.89 mm x 336.31 mm
 
Environmental and Regulatory:
Electrical
Voltage Required:
100 to 240 VAC / 50 or 60 Hz ± 3Hz / 1.7 A (maximum)
Power Consumption (Operational):
20W (typical) / 55W (maximum)
Power Consumption Stand by / Sleep:
0.5W

Environmental
Temperature Range Operating:
0° to 40°C (32° to 104°F)
Temperature Range Non-operating:
Storage : -20° to 60° (-4° to 140° F)
Shipping : -20° to 60° (-4° to 140° F)
Humidity Range Operating:
10% to 80% (non-condensing)
Humidity Range Non-operating:
Storage : 5% to 90% (non-condensing)
Shipping : 5% to 90% (non-condensing)
Altitude Operating:
5,000 m (16,400 ft) max
Altitude Non-operating:
12,192 m (40,000 ft) max

Compliance and Standards
ENERGY STAR
EPEAT Gold
CECP
RoHS Compliant
TCO Certified Displays
Product Safety, EMC and Environmental Datasheets
Dell Regulatory Compliance Home Page
Dell and the Environment

What's in the box
Monitor with stand
Cable cover
Power cable
Power adapter
HDMI cable
USB cable
Drivers and documentation media
Quick setup guide
Safety information

Warranty 
1 year Limited Hardware Warranty
Advanced Exchange Service