55 Monitor - E5515H

Collaboration on a new scale.


A 55" conference room monitor with easy set-up and excellent viewing.
  • Convenient: Automatically adjusts the screen to reflect your PC’s resolution.
  • Outstanding view: Full HD resolution and consistent colors across an ultra-wide viewing angle.
  • Reliable: Protected by an Advanced Exchange Service and made with eco-responsible materials.

Manufacturer Part Number
E5515H
EAN/UPC
0884116155546,884116155546
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dell 55 Monitor - E5515H
Display
Color:
Black
Diagonal Viewing Size:
54.6" (1386.84 mm)
Optimal Resolution:
1920 x 1080 @ 60Hz
Aspect Ratio:
Widescreen (16:9)
Pixel Pitch:
0.21 mm (W) x 0.63 mm(H)
Brightness (typical):
350 cd/m2 (typical)
Color Support:
16.7 million colors
Contrast ratio:
3000:1 (typical)
Viewing angle:
178° vertical / 178° horizontal
Response time :
8 ms (grey to grey)
Panel Type, Surface:
VA (Vertical Alignment)
Backlight Technology:
LED light bar system
Display Type:
Widescreen Panel Display
Display Screen Coating:
Antiglare with hard-coating 3H, 2% Haze
Audio Output:
Internal : 5W x2

Connectivity
VGA, HDMI x 2
Design Features
Security:
Yes
Flat Panel Mount Interface:
VESA (400 mm)

Dimensions (with stand)
Height: 30.9" (786.0 mm)
Width: 48.9" (1241.0 mm)
Depth: 9.4" (245.0 mm)

Dimensions (without stand)
Height: 28.4" (721.5 mm)
Width: 48.9" (1241.0 mm)
Depth: 2.6" (64.8 mm)

Preset Display Area(H X V):
(47.62 x 26.8)"
(1209.6 x 680.4)mm

Weight
Weight (panel only - for VESA mount):
44.7 lb(20.3 kg)
Weight (with packaging):
70.8 lb (32.2 kg)

Environmental and Regulatory:
Electrical
Voltage required:
100 VAC to 240 VAC/50 Hz or 60 Hz +/- 3 Hz/2.5 A (Max.)
Power Consumption (Operational):
135 W (Maximum)**
65 W (Typical)***
Power Consumption Standby / Sleep:
<0.5W
Environmental
Temperature Range Operating:
0°C to 40°C (32°F to 104°F)
Temperature Range Non-operating:
Storage: -20°C to 60°C (-4°F to 140°F)
Shipping: -20°C to 60°C (-4°F to 140°F)
Humidity Range Operating:
20% to 80% (non-condensing)
Humidity Range Non-operating:
Storage: 10% to 90% (non-condensing)
Shipping: 10% to 90% (non-condensing)
Altitude Operating:
5,000 m (16,387 ft) max
Altitude Non-operating:
12,191 m (40,000 ft) max

Compliant Standards
ENERGY STAR®
RoHS

Service and warranty
3-Year Advanced Exchange3 Service

What's in the box
Monitor and stand
Remote Control with batteries
Power Cables (varies with countries)
VGA cable
HDMI cable
USB Upstream cable
Drivers and Documentation Media
Quick Setup Guide
Product Information Guide