Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Features:
- Max. 667GB formatted capacity per disk
- SATA Native Command Queuing feature
- TuMR/PMR head with FOD technology
- SATA 6Gb/s interface support
- Load/unload head technology
- ATA Security Mode feature set
- ATA S.M.A.R.T. feature set
- SilentSeek™
- NoiseGuard™
Drive Configuration
- Capacity: 1.5TB, 2TB
- Interface: SATA 6Gb/s (3Gb/s, 1.5Gb/s)
- Rotational Speed: 5400-RPM class
- Cache: 32MB
Performance Specifications
- Average Seek Time (typical): 12ms
- Average Latency: 5.6ms
- Drive Ready Time (typical): 3.5ms
- Data Transfer Rate
- Media to/from Buffer (max): 169MB/s
- Buffer to/from Host (max): 600MB/s
Reliability Specifications
- Nonrecoverable Read Error: 1 sector in 10E14 bits
- Controlled Ramp Load/Unload: >600,000
- ACOUSTICS
- Idle: 2.5 bels
- Performance Seek: 2.7 bels
Power Requirements
- Voltage: +5V ± 5%
- Spin-up Current (max): 1000 mA
- Read/Write (avg)3: 2.3W
- Low Power Idle (avg): 0.7W
- Standby (avg): 0.18W
- Sleep (avg): 0.18W
Environmental Specifications
- Temperature
- Operating: 0 ~ 60°C
- Nonoperating: −40 ~ 70°C
- Humidity (noncondensing)
- Operating: 5% to 90%
- Nonoperating: 5% to 95%
- Linear Shock (1/2-sine pulse)
- Operating (2ms): 300 Gs
- Nonoperating (1ms): 900 Gs
- Vibration (10Hz to 500Hz, random)
- Altitude (relative to sea level)
- Operating: −304.8m to 3,048m
- Nonoperating: −304.8m to 12,192m
Physical Dimensions
- Height: 9.5mm ±0.2mm (0.374in ±0.008in)
- Width: 69.85mm ±0.25mm (2.75in ±0.010in)
- Length: 100.35mm +0.2/−0.25mm (3.951mm +0.008/−0.010in)
- Weight (max): 130g (0.29lb)