CX300 R2 USB Desktop Phone

Polycom® CX300 R2 USB Desktop Phone for Microsoft® Lync®

The look, sound, and feel of a conventional enterprisegrade telephone with plug-and-play ease of use

The Polycom® CX300 R2 is a USB phone that is optimized for use with Microsoft® Lync®. It seamlessly integrates with your PC’s Lync client and combines the look, sound, and feel of a conventional, enterprise-grade telephone with plug-andplay ease of use. Experience Polycom’s wideband audio voice quality for more natural conversations without echoes or feedback—whether in handset, full-duplex speakerphone, or headset mode—it’s your choice.

Manufacturer Part Number
2200-32530-025
EAN/UPC
0610807814306,610807814306
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Size (L x W x H)

  • Handset: 7.5 x 2.0 x 0.75 in (19.05 x 5.08 x 1.91 cm)
  • Cradle: 3.5 x 5.5 x 5.0 in (8.89 x 13.97 x 12.7 cm)
Weight
  • Unit: 2.43 lbs (1.10 kgs)
  • Handset: 0.45 lbs (0.21 kgs)
  • Shipping weight: 2.43 lbs (1.10 kgs)
Power
  • Supply voltage 5V provided by USB connection
  • Power consumption 500 mA
Device to PC interface
  • USB 2.0
  • Captive 6.56 ft (2.0 m) USB cable
Device controls and keypad
  • 4 x 3 dialpad
  • Redial key
  • Flash Key
  • Delete Key
  • Mute/un-mute key
  • Speaker on/off key
  • Handset/headset key
  • Volume up/down key
LED indicators
  • Off hook indicator
  • Voice messaging indicator
  • Speaker phone indicator
  • Headset indicator
  • Call forwarding indicator
Audio
  • TIA-920
  • Frequency response: 200–7 kHz >58 dB [200, 7000] Hz*
  • Dynamic range: >80 dB (@ 1 kHz)
  • Total Harmonic Distortion + Noise: <3% (@ 200–7 kHZ)
Auxiliary audio output
  • RJ-22 headset jack with built-in amplifier
Minimum system requirements
  • Windows® 7 and Windows® 8
  • PC with Microsoft® Lync 2013, Microsoft® Lync 2010, Microsoft® Office Communicator 2007 R2 version 3.5.6907.37 or a later version installed
  • One available USB 2.0 compliant connection
Environmental requirements
  • Temperature: 0–40°C (32–104° F)
  • Relative humidity: 95% max (non-condensing)
  • Altitude: -1000–13,000 ft (-304.8–3962.4 m)
  • Light Exposure: Fluorescent overhead lighting and window filtered daylight (typical offices)
Regulatory compliance—Approvals gained

Electrical safety
  • UL60950-1 (USA/Canada)
  • IEC / EN60950-1 (EU)
  • GOST
  • MIC
  • CQC
EMC—general
  • CISPR22
EMC—USA (Class B)
  • FCC Part 15
EMC—Canada (Class B)
  • ICES00.3: 1998
EMC—EU (Class B)
  • EN 55022
  • EN 55024
EMC—ROW (Class B)
  • C-Tick (Australia)
  • VCCI (Japan)
  • GOST (Russia)
  • MIC (Korea)
  • CQC (China)
Optimized for Microsoft® Lync®
  • Microsoft® Lync® Server 2013
  • Microsoft® Lync® Server 2010
  • Microsoft® Communications Server 2007 R2
Warranty
  • 12 months
Polycom CX300 USB desktop phone ships with:
  • CX300 USB desktop phone base
  • Handset
  • 6 ft handset curly cord
  • Captive USB cable
  • Quickstart Guide
  • Product registration card
  • Warranty card

* Is dependent on Audio Signal Processing on Microsoft Lync client