Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Wireless Interfaces
WWAN**
LTE - North America (L5): Multi-Carrier (Verizon, AT&T, and Sprint) 700/850/1700(AWS)/1900 MHz; 2G/3G GSM fall back to 850/900/1700AWS/1800/1900/2100MHz; 2G/3G CDMA fall back to 800/1900MHz; Transfer Rate (max): 50 Mbps Up, 100 Mbps Down
Connector: Ux, Lx variants: 2 x 50 Ω SMA (Center pin: female); E1, Dx, Bx variants: 1 x 50 Ω SMA (Center pin: female)
SIM Slots: 2
SIM Security: SIM slot cover plate optional
Wired Interfaces
Serial
- Ports: 1; Expansion cards available to increase serial ports
- Standard: RS-232; Expansion cards available in RS-422/RS-485
- Async/Sync: Async; Expansion cards available in sync
- DTE/DCE: DCE
- Signal Support: TXD, RXD, RTS, CTS, DTR, DCD, DSR, RI
- Flow Control: Software (XON/XOFF), Hardware supported
- COM Port Redirector: RealPort®
- Connector: DB-9
Ethernet - Ports: 4
- Standard: IEEE 802.3
- Physical Layer: 10/100 Base-T
- Data Rate: 10/100 Mbit/s
- Mode: Full or Half duplex
- Interface: Auto MDI/MDIX
- Connector: RJ-45
USB - Ports: 1
- Standard: USB 1.0; WR44v2: USB 2.0
- Signaling: Full- or low-speed
- Connector: Type A
Other - Expansion Cards: Optional expansion cards available for GPS, fleet, telemetry (digital/analog I/O), ISDN/PSTN, serial and DialServ.
Software/Management - Remote Management: iDigi® Manager Pro™ (cloud based); Digi Remote Manager™ (user installed/managed); SNMP v1/v2c/v3 (user installed/managed)
- Local Management: Web Interface (HTTP/HTTPS); CLI (Telnet, SSH, SMS, Serial Port)
- Management/ Troubleshooting Tools: FTP, SFTP, SCP; Protocol Analyzer with PCAP for Wireshark; Event Logging with Syslog and SMTP; NTP/SNTP
- Software Packages: Enterprise
- Memory: 128 MB NAND Flash/64 MB DDR2 SDRAM
Power - Input: 9 – 36 VDC
- Consumption: 15W max, 8.5W typical
- Connector: Locking barrel and 4-pin terminal block
- DC Power Cord*: Locking barrel to bare wire or 4-pin connector to bare wire
- DC Power Supply*: 100-240 VAC 50/60 Hz; Option of standard temperature or extended temperature
- Battery Backup: None
Physical - Dimensions (L x W x H): Non-DSL variants: 5.7 in x 8.3 in x 1.6 in (145 mm x 210 mm x 40 mm) DSL variants: 5.7 in x 10.4 in x 1.6 in (145 mm x 264 mm x 40 mm)
- Weight: Non-DSL variants: 1.98 lb (0.9 kg); DSL variants: 2.25 lbs (1 kg)
- Status LEDs: Power, 4x LAN, Wi-Fi, Serial/DSL, WWAN (Link, Act, SIM), 3x Signal strength
- Enclosure Material/Rating: Industrial (Metal)/ IP50
- Mounting: Brackets for wall mount & DIN rail sold separately
Environmental - Operating Temperature ***: Standard temp variants: 0° C to +60° C; Extended temp variants/Wi-Fi variants: -20° C to +75° C
- Storage Temperature: -40° C to +85° C
- Relative Humidity: 20% to 95% (non-condensing)
- Ethernet Isolation: 1.5 kV RMS
- Serial Port Protection: (ESD) 15 kV
- Hazardous (Class 1 Div 2): N/A
- Conformal Coating: Available upon request
Approvals - CDMA/EV-DO: CDG TIA/EIA-690, CDG TIA/EIA-98-E
- GSM/UMTS PTCRB, NAPRD.03, GCF-CC, R&TTE, EN 301 511
- Cellular Carriers: Certified by most major carriers. See www.digi.com for current listing.
- Safety: UL 60950, CSA 22.2 No. 60950, EN60950
- Emissions/Immunity: CE, FCC Part 15 Class B, AS/NZS CISPR 22, EN55024, EN55022 Class B
- Industry: E-Marking (72/245/EEC, 2009/19/EC); Automotive Non-Immunity (2004/104/EC, 2005/49/EC, 2005/83/EC, 2006/28/EC)
Warranty:
- Product Warranty: 5 years
* Optional hardware
** Transfer rates are theoretical and network operator dependent
*** Reduced cellular performance may occur above +60° C. Standard temperature power supplies may reduce temperature range.