Black powder coated bottom waterfall provides 1.38" (35mm) bend radius control for cables transitioning down into the racks or cabinets from within the Wyr-Grid® Pathway. The waterfalls can be installed side-by-side increasing the overall width of the waterfall.
Note:
Color: Black
Product Type: Bottom Waterfall
Material Grade: Other
Surface Treatment: Hot-dip galvanized
RoHS Compliancy Status: Compliant
Min. Order Qty.: 1.0000