USB Travel Mouse

Be more productive on-the-go with your tablet or notebook when add the lightweight, super-compact HP USB Travel Mouse.

  • Easy to use.
    Enjoy natural left- or right-hand and wrist positioning and navigate quickly with 1000 DPI, two buttons, and a scroll wheel.
  • Multi-OS compatibility.
    Quickly connect to any available USB port on your Windows, Chrome® or Android® notebook or tablet.
  • Pack and go.
    Take the tiny mouse with you in your notebook or tablet carrying case—it weighs just 2 ounces.
  • Award-winning support.
    Get the reassurance of a one-year part replacement limited warranty. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.

Manufacturer Part Number
G1K28AA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Spec

Product dimensions (W x D x H): 1.45 x 3.85 x 2.32 in
Weight ( Imperial ): 2.15 oz
Weight ( Metric ): 61 g