5A Tri-Output USB Car Charger

SIIG’s 5A Tri-Output USB Car Charger allows you to easily charge and power three smartphones or tablet devices simultaneously. It features two built-in USB charging ports and one coiled Micro USB charging cable for charging 3 mobile devices at the same time. Coiled Micro USB power cord offers great flexibility stretching up to 3 feet long and prevents tangle or clutter in the vehicle. This car charger also comes with safety features such as over-voltage, over-current, short-circuit and over-temperature protections to safeguard your devices along with LED indicator to monitor device power status. It is a handy tool to equip in your vehicle keeping your portable devices fully charged and ready to use while you are on-the-go.

Manufacturer Part Number
AC-PW0P12-S1
EAN/UPC
0662774021188,662774021188
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Input: 12V-24V DC
  • Output: 5V DC/5A (Max)
  • Protection: over-voltage, over-current, short-circuit and over–temperature
  • Product dimensions: 2.59" (W) x 1.81" (H) x 0.79" (D)
  • Product length: 39.37"
  • Product weight: 0.12 lbs
  • Certifications/Standards: FCC, CE, RoHS
  • Warranty: 1 year limited
  • Country of origin: China