HGST leverages decades of proven enterprise storage expertise in Serial Attached SCSI (SAS) design, reliability, firmware, customer qualification and system integration in its new Ultrastar® SSD800MH.B solid-state drive (SSD) family. The synergistic relationship between HGST’s new throughput-enhancing SSDs and traditional HDDs provides cost effective, end-to-end enterprise-class storage solutions, delivering reliability, compatibility, capacity, cost and system performance. This combination makes HGST a leading SSD/HDD provider with the experience and technology needed to meet escalating reliability, endurance and performance in the most demanding enterprise environments. The Ultrastar 12Gb/s SAS SSD family (SSD800MH.B, SSD1600MM and SSD1600MR) also offers a broad range of encryption options including secure erase, instant secure and TCG compliance.
Note:
Specification
Model # / Part #: HUSMH8010BSS205 / 0B32090
Interface: SAS 12Gb/s
Capacity (GB): 800 / 400 / 200 / 100
Form Factor: 2.5-inch
Flash Memory Technology: Multi Level Cell (MLC)
Performance
Read Throughput (max MB/s, sequential 64K): 1100
Write Throughput (max MB/s, sequential 64K): 765
Read IOPS (max IOPS, random 4K): 130,000
Write IOPS (max IOPS, random 4K): 110,000
Reliability
Error Rate (non-recoverable, bits read): 1 in 10^17
MTBF (M hours): 2.0
Availability (hrs/day x days/wk): 24x7
Power
Requirement: +5 VDC (+/-5%), +12 VDC (+/-5%)
Performance Idle (W, avg): 9.0 and 11.0
Unload Idle (W): 2.2
Physical size
Z-Height (mm): 15.0
Dimensions (width x depth, mm): 70.1 x 100.6
Weight (g, max): 187
Environmental (operating)
Ambient temperature: 0º to 60ºC
Shock (half-sine wave): 1000G (0.5ms), 500G (2ms)
Vibration (5 to 500 Hz): 2.16, all axis (5 to 700 Hz)
1 One gigabyte (GB) is equal to one billion bytes, one terabyte (TB) is equal to 1,000GB (one trillion bytes), and one petabyte (PB) is equal to 1,000TB (one quadrillion bytes) when referring to solid-state drive or hard drive capacity. Accessible capacity will vary from the stated capacity due to formatting and partitioning of the drive, the computer’s operating system, and other factors.
2 MTBF target is based on a sample population and is estimated by statistical measurements and acceleration algorithms under nominal operating conditions. MTBF ratings are not intended to predict an individual drive’s reliability. MTBF does not constitute a warranty.