10/100/1000Base-TX(RJ45) to 1000Base-SX(SC) MMF 850nm 550m POE Media Converter

This is a media converter that converts a 10/100/1000Base-TX(RJ-45) to 1000Base-SX(SC) via a 850nm multi-mode fiber (MMF) SC connector, which allows distance reach up to 550m. This provides a cost effective conversion from 10/100/1000Base-TX(RJ-45) to 1000Base-SX fiber, while extending the network reach beyond the 100m reach limitation of copper. This AC/DC powered PoE media converter is a power sourcing equipment (PSE), which combines data transferred over a fiber optic link with 48V (or other voltage) power supply, providing power to IEEE802.3af powered device (PD) over CAT5 and up UTP cable (cable length up to 100 meters / 330 feet). It complies with the IEEE802.3af standard. The converter includes a single port PSE controller, which offers PD signature sensing and power monitoring features. Other features include over-current protection and LFP function. The LFP (Link Fault Pass-through) allows the media converter to monitor both the fiber and copper RX port for loss of signal. In case of a loss of RX signal on one media port, the converter will automatically disable the TX signal to the other media port, thus passing through the link fault. Our media converters are 100% compliant for all of our networking needs. Now you have a cost effective solution to your network upgrade needs. This converter has a European plug.

  • 1Gbs media converter for all of your data transfer needs
  • 1 RJ-45 port to SC RJ-45 port to fit your application
  • Application and environment tested and guaranteed to work

Manufacturer Part Number
ADD-GMCP-SX-5SC-ET
EAN/UPC
0821455156100,821455156100
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Compatible OEM: Industry Standard
  • Connector Types: RJ-45 & SC
  • Connector1 Number of Ports: 1
  • Connector2 Number of Ports: 1
  • Data Rate: 1Gbs
  • Managed: Unmanaged
  • Media Conversion Type: Copper to MMF
  • Media Type: MMF
  • POE: POE
  • Product Shipping Dimension(HxWxD): 6.0 in. x 5.0 in. x 2.0 in.
  • Product Shipping Weight(LB): 1
  • Reach: 550m
  • Wavelength: 850nm
  • UPC Code: 821455156100