FirePOWER 7010 Network Security/Firewall Appliance

The modern network is diverse, resulting in a wide variety of throughput, connectivity, and security requirements within a single organization. Data center constraints on space, power, and cooling just add to your challenges of finding the right network security device. The Cisco FirePOWER 7000 Series solves these challenges by providing leading threat protection appliances with scalability, energy efficiency, and a low total cost of ownership. The Cisco FirePOWER 7000 Series Appliances are the base platform for the Cisco FirePOWER next-generation Intrusion Prevention System (NGIPS) threat protection solution. They integrate real-time contextual awareness, full-stack visibility, and intelligent security automation to deliver effective security, reliable performance, and a lower cost of ownership. Threat protection can be expanded with optional subscription licenses to provide Advanced Malware Protection (AMP) and application visibility and control.

Optimized for network security processing, FirePOWER delivers breakthrough performance with purpose-built hardware acceleration technology and by using three separate data processing stages, each custom designed for particular workloads. With eight throughput models (from 50 Mbps to 1.25 Gbps) and up to 12 available ports to support mixed media, the Cisco FirePOWER 7000 Series enables you to deploy security appliances based on network link and organizational use case requirements.

Mixed-Media Support Through Small Form-Factor Pluggable Technology

While other Cisco FirePOWER 7000 Series Appliances provide fixed connectivity (either copper or fiber), the Cisco FirePOWER 7115 and 7125 appliances support mixed-media capabilities in 12 available ports - 4 copper configurable-bypass ports and 8 non-bypass Small Form-Factor Pluggable (SFP) socket ports. This mixed-media and increased port density easily integrate with your existing network environment and allow you to address more network configurations with a single device.

The Cisco FirePOWER 7000 Series Appliances perfectly complement the higher-throughput Cisco FirePOWER 8000 Series Appliances.

Manufacturer Part Number
FP7010-K9
EAN/UPC
0882658700972,882658700972
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: 7010

Performance and Functionality

IPS Throughput: 50 Mbps

Modular Interfaces: No

Monitoring Interfaces: (8) 1-Gbps copper

Programmable Fail-Open Interfaces: Yes

Management Interfaces: RJ45

Management Interface Speed: 10/100/1000

Typical Latency: < 150 microseconds

Memory (RAM): 4 GB

Lights-Out Management: Yes

Stackable: No

Dual Power Supplies: No

Cooling Fans: 2