The Adesso® Tru-Form 150 - 3-Color Illuminated Ergonomic keyboard is designed with ergonomic split key zones and a gentle slope for the natural positioning of hands, wrists, and forearms, increasing maximum comfort and extended use. With its eye-soothing backlit keys made for increased productivity in dim or dark environments, you can easily switch between green, blue or red lights with one touch of a key! The multi-functional hotkeys allow quick access to your media controls, email, internet browser and other common applications. The Adesso® Tru-Form 150 is also designed with membrane key switches that provide a quieter, faster response and stands up to long term usage. Sleek and modern, Adesso® Tru-Form 150 brings the best in comfort, efficiency, and style.
Note:
Keyboard Specifications:
Key Layout: 105-Key US Layout
Connection: USB Cable
Key Type: Membrane
Power Source: PC Powered via USB
Indicators: Num Lock, Caps Lock, Scroll Lock
LED Hotkeys: 4 LED Hot Keys (Light On/Off, Brightness Up &
Down, Color Switch)
Internet Hotkeys: 7 Hotkeys (Home, Back, Fwd, Refresh, Search, Favorite, Email)
Media Hotkeys: 9 Hotkeys (Play/Pause, Stop, Previous, Next, Vol. Up, Vol. Down, Mute,Player, My Computer )
Avail. Colors: Black
Dimensions: 20.5” x 9.3” x 1.5” (520 x 235 x 38mm)
Weight: 1.95 lbs. (885 g)