SlimTouch 110 - 3-Color Illuminated Mini Keyboard

The Adesso® AKB-110EB 3-Color Illuminated Mini Keyboard is perfect for those who find themselves working late at night in dim or dark lighting environments. This keyboard features Illuminated backlit keys in 3 colors- Green, Blue and Red which can be accessed quickly and conveniently with a touch of a button. Dim, brighten, turn on, or turn off your backlit keys easily using hotkeys! Measuring less than 12” wide, it is also ideal for POS stations, sales, information kiosks, warehouses, or any small working environment.The The Adesso® AKB-110EB 3-Color Illuminated Mini Keyboard is designed with membrane key switches that provide a quieter and faster typing response and stands up to long-term usage!

Manufacturer Part Number
AKB-110EB
EAN/UPC
0783750006293,783750006293
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Keyboard Layout: 87-Key US layout
Connection: USB
Keyboard Type: Membrane Switch Technology
Internet Hotkeys: 5 Internet Hotkeys (Home, Email, Back, Fwd, Search)
Media Hotkeys: 3 Media Hotkeys (Volume Dn, Volume Up, Media Player On/Off)
LED Hotkeys: 4 LED Hotkeys (Switch Color, Brighten, Dim, On/Off)
Dimension: 11.75" x 6.0" x 1.0" (299 x 153 x 26 mm)
Weight: 1.2 lbs