TORQ X10 Carbon Mouse

Introducing the EVGA TORQ X10 gaming mouse. Built with the highest quality materials, this mouse was designed from the ground up to satisfy the needs of the hardcore gamer with a high quality laser sensor that provides up to 8200 DPI, an adjustable weight system, nine programmable buttons and a unique sizing system that allows you to adjust the height of the body.

We didn't stop there though. The EVGA TORQ X10 features the highest quality Omron switches with a lifespan of over 20 million clicks. We also included a full metal base that provides solid construction, the latest Avago 9800 laser sensor providing up to 8200DPI with 1000Hz polling rate, a 6FT silver coated USB cable, and much more.

Manufacturer Part Number
901-X1-1103-KR
EAN/UPC
0843368030230,843368030230,4250812404985
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specs

Max DPI: 8200
Sensor Type: Laser (Avago 9800)
Main Switch Type: Omron - 20 Million Click Lifecycle
Programmable Buttons: 9
Min/Max Weight: 121G/134G (without cable)
Max Polling/Report Rate: 1000Hz
LED Color: Red, Green, Blue, Yellow, Orange, Pink, Purple
Feet Type: Low Friction PTFE
Max Number of Profiles: 5 (512K Onboard)

Dimensions


Height: 1.25in - 31.75mm (min) 1.5in - 38.1mm (max)
Length: 4.5in - 114.3mm
Width: 2.25in - 57.15mm