Given its multi-touch capability and a spacious screen size, the TM-27 is specified for professional multi-user interactive applications.
The TM-27, a multi-touch display built on state-of-the-art projected capacitive technology, enables users to navigate the display intuitively and precisely on a spacious screen. Highlighting its 10-point touch capability, multiple users can share the interactive experience on the same screen simultaneously. Its versatile inputs allow for effortless system integration. Leveraging a flexible dual-hinge stand, it provides height adjustability and a wide tilt range that optimise multi-user comfort and productivity. A combination of function and aesthetic, the TM-27 is suitable for a spectrum of interactive environments where efficiency is essential.
Note:
Panel
Panel Type LED-Backlit TFT LCD (MVA Panel)
Panel Size 27.0”
Max. Resolution FHD 1920 x 1080
Pixel Pitch 0.311 x 0.311
Brightness 300 cd/m2 (Typical)
Contrast Ration 3,000 : 1 (Typical)
Viewing Angle (H/V) 178°/178°
Disply Colour 16.7 M
Response Time (GTG) 6 ms (GTG)
Frequency (H/V)
H Freq. 30kHz – 83kHz
V Freq. 55Hz -75Hz
Input
VGA 15-Pin D-Sub
HDMI HDMI
DisplayPort DisplayPort
USB Port
USB Port USB 3.0 x 4
Audio
Audio In 1 x stereo audio in for PC (audio jack, 3.5 Ø)
Speaker 2 W x 2
Touch Screen
Technology Projected Capacitive
Panel Interface USB (Type-B, HID compliant)
Web cam
Resolution 2 Mega-pixel
Power Power Supply Internal
Power Requirements 100 ~ 240V, 50 - 60Hz
Consumption
< 30W (On)
< 0.5W (Stand-by)
< 0.5W (Off)
Operating Conditions
Temperature 0°C ~ 40°C (32°F~104°F)
Humidity 10% ~ 85% (No condensation)
Mounting
VESA FPMPMI Yes (100mm x 100mm)
Dimensions with Base (W x D x H) 660mm x 328.5mm x 454mm (26.0” x 12.9” x 17.9”)
Packaging (W x H x D) 753mm x 204mm x 527mm (29.6” x 8.0” x 20.7”)
Weight Product Weight (with base) 11.0 kg (24.2 lbs)
Packaging Weight 12.8 kg (28.2 lbs)
Regulation Approval
Certifications & Compliance FCC, CB, CE, RoHS, GOST-R, WEEE, REACH
Accessories
Supplied CD ROM (user manual), warranty card, power cord, 15-Pin D-Sub cable, USB cable, Audio cable