The ThinkVision Pro2820 features an FHD display with WVA (wide viewing angle) technology. With true 8-bit color, 6.5 ms response time, 300-nit brightness, 3000:1 native contrast ratio, the latest premium ThinkVision monitor is designed to offer an uncompromised display experience. A wide-viewing-angle, MVA panel with a three-million-to-one dynamic contrast ratio offers a vibrant and vivid image from any angle.
Note:
Monitor Size: 28 inch (620.9 mm * 341.2 mm)
Viewable image size: 28-inch
Maximum viewable area (H x V): 620.9 (H) x 341.2 (V) mm
Native Resolution: 1920 x 1080@60Hz
Contrast Ratio (typical): 3000 : 1
Brightness (typical): 300 cd/m2
Aspect Ratio: 16:9
Pixel Pitch (mm): 0.32 RGB (H) x 0.32 (V) mm
Colors: 16.7 million
Horizontal viewing angle: 178 degrees (at 10:1 contrast ratio)
Vertical viewing angle: 178 degrees (at 10:1 contrast ratio)
Response time (typical;on/off): 6.5 ms/20 ms
Video: VGA+HDMI/MHL+DP
Signal cable - VGA: 1.8 m
Signal cable: 1.8 m
SYNC: Separate TTL
SYNC on Green: No
Bezel width (left & right): 21.85mm
Tilt: -5~25 degrees forward/ backward
Swivel: -45~45 degrees
Lift: 110mm
Pivot: 0~90 degree, clockwise
Soundbar Attachment: No
VESA mount: 100 x 100 mm
Kensington lock slot: Yes
OSD: Yes
OSD languages: 8
Preset display modes: 17
User-defined display modes: 17
VESA DDC capable: 2B/CI
Power supply: Internal power
Power cord: 1.8 m