MG6620 Wireless Inkjet Photo All-In-One

The PIXMA MG6620 is a remarkable Wireless Inkjet Photo All-In-One printer delivering great performance, versatility and remarkable quality. The MG6620 allows you to easily print both beautiful, borderless photos, as well as crisp documents up to 8.5" x 11" with 4800 x 1200 maximum colour dpiand 2pl technology. With a 3.0" LCD Touchscreen and built-in memory card slots, the MG6620 allows you to preview, edit and print your images right on the printer.

The PIXMA MG6620 offers a variety of ways to make smartphone and tablet printing easy and convenient and it starts with the PIXMA Printing Solutions (PPS) app. The PPS app allows you to print and scan photos or documents directly from your compatible mobile device. With the cloud printing function you can print directly from select online cloud services, such as Facebook, Twitter, Dropbox, One Drive, Google Drive, and more, either at the printer itself or from just about anywhere with your compatible mobile device using the free PPS app. Also, with Google Cloud Print you can print from wherever you are, from applications you use every day. For Apple mobile devices, the MG6620 is AirPrint compatible. And to truly complete the mobile device printing experience, the PIXMA Touch & Print feature lets users of select Android devices print a photo or document by simply opening PPS and touching your NFC compatible Android device to the printer.

Additional highlights include features such as built-in Auto 2-Sided Printing, which lets you automatically print on both sides of the paper, and My Image Garden software, which makes organizing and printing your photos fun and easy. And Easy-PhotoPrint+ lets you easily print photos from any mobile device or PC with Internet access. Plus, the five individual ink tanks allow you to replace only the colour ink that runs out. With its memory card feature, touch screen capability, and all the ways you can print, the MG6620 is a model of printing versatility

Manufacturer Part Number
9539B003
EAN/UPC
0013803240832,013803240832
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer:  
Print Speed (up to): 4" x 6" Borderless Photo: Approx. 44 seconds10,11
Black: ESAT: Approx. 15.0 ipm10,11
Colour: ESAT: Approx 10.0 ipm10,11
Number of Nozzles: Colour: 3,072 / Pigment Black: 1,024 / Total: 4,096
Picoliter Size (colour): 2 and 5
Print Resolution (Up to): Colour: Up to 4800 x 1200 dpi1
Black: Up to 600 x 600 dpi1
Ink Compatibility: PGI-250 Pigment Black XL
CLI-251 Cyan XL
CLI-251 Magenta XL
CLI-251 Yellow XL
CLI-251 Black XL
PGI-250 Pigment Black
CLI-251 Cyan
CLI-251 Magenta
CLI-251 Yellow
CLI-251 Black
Paper Sizes: 4" x 6", 5" x 7", Letter, Legal, U.S. #10 Envelopes
Paper Compatibility: Plain: Plain Paper, Canon High Resolution Paper;
Super High Gloss: Photo Paper Pro Platinum;
Glossy: Photo Paper Plus Glossy II, Photo Paper Glossy;
Semi-Gloss: Photo Paper Plus Semi-Gloss, Photo Paper Pro Luster;
Matte: Matte Photo Paper;
Envelope: U.S. #10 Envelope
Printer Features: AirPrint™,5 Auto 2-Sided Printing, Auto Photo Fix II, Borderless Printing,18 Document Printing, Easy PhotoPrint+,8 Full HD Movie Print,13 Special Filters, Google Cloud Print,4 My Image Garden,7 Mobile Device Printing,13 Photo Direct Printing (Memory Card),2 Photo Printing, Cloud Link Printing,19 PIXMA Printing Solutions,3 PIXMA Touch & Print (NFC), 6 Print from Email,17 Red-Eye Correction, Image Cropping, Quiet Mode, Web Template Print, Wireless PictBridge,16 Wireless Printing14
Output Tray Capacity: 100 Sheets Plain Paper -OR- 20 Sheets of 4"x6" Photo Paper

Copier:  
Copy Speed (up to): FCOT(Colour): Approx. 18 seconds10
Copy Features: 4-on-1 / 2-on-1 Copy, Auto Exposure Copy, Auto Photo Fix II, Borderless Copy, Fade Restoration, Fit-to-Page, Frame Erase Copy, Photo Reprint, Preset Copy Ratios, Two-sided Copy

Scanner:  
Scanning Element: Contact Image Sensor (CIS)
Max. Resolutions: Optical:1200 x 2400 dpi12
Interpolated:19,200 x 19,200 dpi12
Scanner Features: Auto Scan Mode,20 Push Scan, Network Scan, Wireless Scanning
Colour Depth: 48-bit internal/24-bit external
Max. Document Size: 8.5" x 11.7"

General:  
Other Features: 3.0" Touch LCD, 5-Colour Ink System, CREATIVE PARK PREMIUM,21 Rated EPEAT Silver, Auto Power Off, Auto Power On, Dual Colour Gamut Processing Technology, Quiet Mode, PIXMA Printing Solutions,3 QuickStart
OS Compatibility: Windows:22
Windows®8, Windows 8.1
Windows 7, Windows 7 SP1
Windows Vista SP1, Vista SP2
Windows XP SP3 32-bit

Mac:23
Mac OS® X v10.6.8 - 10.9

Mobile Operating Systems:
iOS®, Android, Windows RT
Standard Interface: Wireless LAN (IEEE 802.11b/g/n)14
Hi-Speed USB Card Slots
PictBridge (Wireless LAN)16
NFC (PIXMA Touch & Print)6
Dimension (W x D x H): 18.0" (W) x 14.6" (D) x 5.9" (H)
Weight: 14.0 lbs.

Warranty: 1-Year limited warranty with InstantExchange Program. 1-Year toll-free technical phone support.24