PIXMA MG5620 Wireless Inkjet Photo All-In-One

Convenient Cloud Printing From Any Device

The PIXMA MG5620 is an advanced Wireless Inkjet Photo All-In-One printer offering high performance, real convenience, and remarkable quality. The MG5620 allows you to print both beautiful, borderless photos, as well as crisp documents up to 8.5" x 11" at 4800 x 1200 maximum color dpi with 2pl technology.

The PIXMA MG5620 is an ideal printer for tablet, smartphone, or cloud printing and it starts with the PIXMA Printing Solutions (PPS) app. PPS makes it easy to print and scan photos or documents directly from your compatible mobile device. With Google Cloud Print you can print from wherever you are, from applications you use every day. For Apple mobile device users, the MG5620 is AirPrint™ compatible, too.

Additional highlights include features such as a 2.5" LCD screen, which enables you to preview your images before you print and correct them with Auto Photo Fix II. Easy-PhotoPrint+ lets you easily edit and print photos from any mobile device or PC with Internet access. Plus, the five individual ink tanks allow you to replace only the color ink that runs out. The MG5620 makes wireless printing from almost anywhere easy.

Manufacturer Part Number
9487B003
EAN/UPC
0013803240207,013803240207
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer:  
Print Speed (up to): 4" x 6" Borderless Photo: Approx. 44 seconds
Black: ESAT (Black): Approx. 12.2 ipm
Colour: ESAT (Colour): Approx. 8.7 ipm
Number of Nozzles: Colour: 3,072 / Pigment Black: 1,024 / Total: 4,096
Picoliter Size (colour): 2 and 5
Print Resolution (Up to): Colour: Up to 4800 x 1200 dpi1
Black: Up to 600 x 600 dpi
Ink Compatibility: PGI-250 Pigment Black XL
CLI-251 Cyan XL
CLI-251 Magenta XL
CLI-251 Yellow XL
CLI-251 Black XL
PGI-250 Pigment Black
CLI-251 Cyan
CLI-251 Magenta
CLI-251 Yellow
CLI-251 Black
Paper Sizes: 4" x 6", 5" x 7", 8" x 10", Letter, Legal, 11" x 17", 13" x 19", U.S. #10 Envelope
Paper Compatibility: Plain: Plain Paper, Canon High Resolution Paper;
Super High Gloss: Photo Paper Pro Platinum;
Glossy: Photo Paper Plus Glossy II, Photo Paper Glossy;
Semi-Gloss: Photo Paper Plus Semi-Gloss, Photo Paper Pro Luster;
Matte: Matte Photo Paper;
Envelope: U.S. #10 Envelope
Printer Features: AirPrint™,4 Auto 2-Sided Printing, Auto Photo Fix II, Borderless Printing,15 Document Printing, Full HD Movie Print,11 Special Filters, Google Cloud Print,3 My Image Garden,10 Mobile Device Printing,13 Photo Printing, Cloud Link Printing,16 PIXMA Printing Solutions,1 Print from Email,14 Red-Eye Correction, Image Cropping, Quiet Mode, Web Template Print, Wireless Printing12
Output Tray Capacity: 100 Sheets Plain Paper -OR- 20 Sheets of 4"x6" Photo Paper

Copier:  
Copy Speed (up to): FCOT(Colour): Approx. 20 seconds7
Reduction/Enlargement: 25% - 400%
Copy Features: 4-on-1 / 2-on-1 Copy, Auto Exposure Copy, Auto Photo Fix II, Borderless Copy, Fade Restoration, Fit-to-Page, Frame Erase Copy, Photo Reprint, Preset Copy Ratios, Two-sided Copy

Scanner:  
Scanning Element: Contact Image Sensor (CIS)
Max. Resolutions: Optical:1200 x 2400 dpi
Interpolated:19,200 x 19,200 dpi
Scanner Features: Auto Scan Mode17, Network Scan, Push Scan, Wireless Scanning
Colour Depth: 48-bit internal/24-bit external
Max. Document Size: 8.5" x 11.7"

General:  
Other Features: 2.5" LCD, 5-colour Ink System, CREATIVE PARK PREMIUM9, Auto Power Off, Auto Power On, Dual Colour Gamut Processing Technology, Snap Edge, Quiet Mode, PIXMA Printing Solutions, Quick Start, Rated EPEAT Silver
OS Compatibility: Windows:
Windows®8, Windows 8.1
Windows 7, Windows 7 SP1
Windows Vista SP1, Vista SP2
Windows XP SP3 32-bit

Mac:
Mac OS® X v10.6.8 - 10.9

Mobile Operating Systems:
iOS®, Android, Windows RT
Standard Interface: Wireless LAN (IEEE 802.11b/g/n)12
Hi-Speed USB PictBridge (Wireless LAN)18
Dimension (W x D x H): 18.0" (W) x 14.6" (D) x 5.9" (H)
Weight: 13.8 lbs.
Warranty: 1-Year limited warranty with InstantExchange Program. 1-Year toll-free technical phone support.22