
LOGITECH G710 FIELD SURVIVABILITY TESTING
What does it take to kill a G710? Spoiler alert: More than a 16 ton tank destroyer, that's what. Watch the Wargaming America team drive a "Hetzer" TD over a G710, then watch The Chieftain pop the keys back on and play a round on the still-working keyboard.
CHERRY MX BLUE, HIGH-SPEED MECHANICAL KEYS
Go the distance
The mechanical keys on G710 deliver gaming-grade responsiveness and tactile feedback superior to rubber-domed keys. With an actuation force and distance of 45 g and 4 mm, respectively, the keys are optimized for rapid command entry. Plus, the keys have been tested for durability to a 50 million cycle life.
ADJUSTABLE DUAL-ZONE BACKLIGHTING
Knowledge, illuminated
Easily locate keys—even in low light. The entire keyboard is backlit in white LED light and adjustable to one of four brightness levels, plus “Off”. For better visibility of the WASD and arrow keys, their brightness can be adjusted independently from the rest of the keyboard.
INSTANT MEDIA ACCESS
More at your command
Convenient one-touch controls give you instant access to volume control and media playback without needing to press a function key.
SIX PROGRAMMABLE G-KEYS
At your command
With three macros per G-key, you can configure up to 18 individual functions per game. Harness the power of G-keys to configure single key presses, complex macros or intricate LUA scripts on the fly and quickly simplify actions to stay immersed in your game and never lose a step. You can even create macros on the fly.
GAME MODE SWITCH
No false moves
You’re about to record a record high number of perfect headshots when an accidental keystroke sends you on an unplanned and unwanted trip to your desktop. Don’t let this kind of mistake ruin your streak—easily disable the Windows key with one button so your game won’t be interrupted.
26-KEY ROLLOVER KEY
Keys made for gaming
Multi-key input on the G710 means complex moves can be executed exactly right every time. With 26-key rollover, press almost any number of keys plus modifier keys (Control, Alt, Shift) in any order and get exactly what you intended.
110 ANTI-GHOSTING KEY
Technology on contact
All 110 keys of the G710 are calibrated to prevent anti-ghosting. During the heat of battle, you need to simultaneously run, strafe, select a weapon and open a door. Press and hold multiple keys simultaneously without fear of missing or unexpected keypresses.
USB PASS-THROUGH
Sound within reach
Easily connect your mouse, headset or other USB device via the G710 Hi-Speed USB pass-through instead of searching for your computer’s USB port.
REMOVABLE PALM REST
Optional wrist
support You’ve got extra support when you need it. Or simply detach the palm rest when it’s in the way.
DURABLE TILT LEGS
Stand up under pressure
G710 has superior durability in all aspects—and its tilt legs are no exception. The durable tilt legs provide stability and comfort even in your most intense gaming sessions.
Note:
Part Number: 920-006519
Warranty Information: 2-Year Limited Hardware Warranty
System Requirements