Profesional Boundary Layer Microphone For Wireless Use

FAST AND ELEGANT SETUP
meeting rooms, court rooms / conferencing, houses of worship

The CBL31 WLS is a professional boundary layer microphone for wireless use. It is based on a heavy duty tabletop mechanics and includes the well-known cardioid capsule CK31 from the DAM Series. Due to its heavy weight it is very well shock absorbing and holds the microphone firm on place. Various AKG pocket transmitters fit into the housing to transform the station into a complete wireless solution.

A rugged mute switch (more than 25.000 switching cycles) controls the microphone and an LED bar to clearly show the status. A 3,5 mm input jack plug allows connection of either up to 4x AKG CBL410 or a laptop to transmit the audio signal of a presenter to the local PA system.

Manufacturer Part Number
2967H00010
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specification
General :
Audio frequency bandwidth: 50 to 20000 Hz
Equivalent Noise Level: 21 dB-A
Sensitivity: 20 mV/Pa
Signal to Noise: 73 dB-A
Electrical Impedance: 600 Ohms
Recommended Load Impedance: 2000 Ohms

Polar Patterns:
Cardioid :

Audio Output:
Type: Mini XLR
Gender: Female
Contacts: 3-pin

Design:
Body: Metal
Finish: Matte black

Dimensions / Weight:
Length: 154 mm
Width: 107 mm
Height: 45 mm
Net Weight: 960 g