PRJG45 LCD Projector

Manufacturer Part Number
PRJG45
EAN/UPC
0068888754453,068888754453
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Details

  • Small, Portable, Light Weight & Easy Operation Projector
  • Perfect for All Your Home Theater Needs
  • Connects Directly to Your PC Laptop, DVD, Gaming Console & More
  • Multi-Function Interface: VGA, AV,HDMI Inputs
  • SD Memory Card & USB Flash Drive Readers
  • Bright & Long Lasting LED Lamp
  • Picture Size Range: 17'' - 67'' inches
  • Projection Distance: 3.3’ - 12.5’ feet
  • Manual Adjusting Focus
  • Native Resolution: 320 to 240
  • Brightness: 40 Lumens
  • Contrast Ratio: 300:1
  • Headphone Jack
  • AC Adapter Power: 12V, 2A
  • Low Power Consumption: 41 Watts
  • Powered By 12V DC or 110V - 220V AC
  • 12V Vehicle Power Supply Supported
  • Projector Size: 5.0'' x 5.0'' x 2.2'' inches
  • Weight: 1.01 lbs.
  • Sold as: Unit
  • Weight: 1.8 lbs.