Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product Specifications
Average latency: n/a
Average read seek: n/a
Battery: Yes
Cache/Buffer: 256 MB
Data transfer rate:
- USB 3.0 up to 5 Gb/s
- USB 2.0 up to 480 Mb/s
- SD 2.0 up to 25MB/s
- 2x2 Wireless-N
Disk Capacity: 500 GB, 1 TB, 2 TB
Drive Bays: 1
Interfaces:
- 1x USB 3.0 (client mode)
- 1 x SD card slot
- Built-in wireless-N with MIMO
Memory: 512 MB
Processor: TI AM3352
Rotational Speed: n/a
Tape Drive: n/a
Write Speed: n/a
Product DimensionsLength:
- 500 GB 5.00 in (127.00 mm)
- 1 TB 5.00 in (127.00 mm)
- 2TB 5.00 in (127.00 mm)
Width:
- 500 GB 3.39 in (86.00 mm)
- 1 TB 3.39 in (86.00 mm)
- 2TB 3.39 in (86.00 mm)
Height:
- 500 GB 0.86 in (21.8 mm)
- 1 TB 0.96 in (24.4 mm)
- 2TB 1.17 in (29.8 mm)
Weight:
- 500 GB 0.55 lb (0.25 kg)
- 1 TB 0.60 lb (0.27 kg)
- 2TB 0.77 lb (0.35 kg)
Colors available: Black
Country Code / Origin: Malaysia or Thailand
Environmental SpecificationsOperating Temperature: 0°C to 35°C
Non-op Temperature: –20°C to 60°C
Operating relative humidity: n/a
Non-operating relative humidity: n/a
Power Specifications AC input voltage (AC adapter): 90-260VAC
AC input frequency: 47-63Hz
Languages for software - English
- French
- Italian
- German
- Spanish
- Simplified Chinese
- Traditional Chinese
- Korean
- Japanese
- Russian
- Portuguese
- Czech
- Dutch
- Hungarian
- Norwegian
- Polish
- Swedish
- Turkish
Languages for User Manual - English
- French
- Italian
- German
- Spanish
- Simplified Chinese
- Traditional Chinese
- Korean
- Japanese
- Russian
- Portuguese
- Czech
- Dutch
- Hungarian
- Norwegian
- Polish
- Swedish
- Turkish
- Danish
- Finnish
- Greek
- Arabic
- Slovakian
- Romanian
Licenses Included: n/a
Limited Warranty
Worldwide: 2 years
Previous Product Model
Product Name: n/a
Ref Order Number: n/a
Regulatory NRCAN compliant: Yes
ROHS compliant1: Yes
Software included - WD My Cloud mobile app
- WD Quickview