My Passport Wireless 2 TB Wi-Fi Mobile Storage

My Passport Wireless is the one drive for all your devices. Life goes faster with no strings attached. Save images and files from all your devices to this single portable drive. Free up space on your tablet and smartphone. Back up or transfer your photos and videos from your SD card to keep on shooting. Portable. It’s one drive with no boundaries.

You’re more attached with no attachments – Free of wires and the Internet, My Passport® Wireless lets you connect with up to 8 devices at the same time.

Built-in SD card slot – Transfer or back up photos and videos from your SD card in the field so that you can keep on shooting. Plus, with your creative magic stored on your My Passport Wireless, you can instantly share your creations using any device connected to the drive.

Rechargeable battery to keep you going – Stay mobile with the long-lasting, built-in, rechargeable battery. Get up to 6 hours of continuous video streaming and up to 20 hours of standby time.

Manufacturer Part Number
WDBDAF0020BBK-NESN
EAN/UPC
0718037824819,718037824819
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications

Average latency: n/a
Average read seek: n/a
Battery: Yes
Cache/Buffer: 256 MB
Data transfer rate:

  • USB 3.0 up to 5 Gb/s
  • USB 2.0 up to 480 Mb/s
  • SD 2.0 up to 25MB/s
  • 2x2 Wireless-N
Disk Capacity: 500 GB, 1 TB, 2 TB
Drive Bays: 1
Interfaces:
  • 1x USB 3.0 (client mode)
  • 1 x SD card slot
  • Built-in wireless-N with MIMO
Memory: 512 MB
Processor: TI AM3352
Rotational Speed: n/a
Tape Drive: n/a
Write Speed: n/a

Product Dimensions

Length:
  • 500 GB 5.00 in (127.00 mm)
  • 1 TB 5.00 in (127.00 mm)
  • 2TB 5.00 in (127.00 mm)
Width:
  • 500 GB 3.39 in (86.00 mm)
  • 1 TB 3.39 in (86.00 mm)
  • 2TB 3.39 in (86.00 mm)
Height:
  • 500 GB 0.86 in (21.8 mm)
  • 1 TB 0.96 in (24.4 mm)
  • 2TB 1.17 in (29.8 mm)
Weight:
  • 500 GB 0.55 lb (0.25 kg)
  • 1 TB 0.60 lb (0.27 kg)
  • 2TB 0.77 lb (0.35 kg)

Colors available: Black

Country Code / Origin: Malaysia or Thailand

Environmental Specifications

Operating Temperature: 0°C to 35°C
Non-op Temperature: –20°C to 60°C
Operating relative humidity: n/a
Non-operating relative humidity: n/a

Power Specifications

AC input voltage (AC adapter): 90-260VAC
AC input frequency: 47-63Hz

Languages for software

  • English
  • French
  • Italian
  • German
  • Spanish
  • Simplified Chinese
  • Traditional Chinese
  • Korean
  • Japanese
  • Russian
  • Portuguese
  • Czech
  • Dutch
  • Hungarian
  • Norwegian
  • Polish
  • Swedish
  • Turkish
Languages for User Manual

  • English
  • French
  • Italian
  • German
  • Spanish
  • Simplified Chinese
  • Traditional Chinese
  • Korean
  • Japanese
  • Russian
  • Portuguese
  • Czech
  • Dutch
  • Hungarian
  • Norwegian
  • Polish
  • Swedish
  • Turkish
  • Danish
  • Finnish
  • Greek
  • Arabic
  • Slovakian
  • Romanian
Licenses Included: n/a

Limited Warranty

Worldwide: 2 years

Previous Product Model

Product Name: n/a
Ref Order Number: n/a

Regulatory

NRCAN compliant: Yes
ROHS compliant1: Yes

Software included
  • WD My Cloud mobile app
  • WD Quickview