Professional Electrol Projection Screen

For larger venue installs, the Professional Electrol® can be ceiling recessed, wall mounted or suspended from the ceiling. The screen features a wooden housing with adjustable brackets that can be used in any type of installation.

The Professional Electrol does not include the Tensioning Cable System. See the Tensioned Professional Electrol for Tensioning Cable System.

Manufacturer Part Number
99781E
EAN/UPC
0717068088245,717068088245
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Professional Electrol
  • Format: HDTV (16:9)
  • Size: 133" x 236" or 271" diagonal
  • Surface: Matte White
  • Options: 220V Motor