The C518 professional miniature clamp-on microphone is the ultimate tool for recording of drums and percussion. Its cardioid polar pattern rejects overspill from nearby instruments. A continuously adjustable vise-type clamp makes it easy to fix the microphone securely on the rim of drums or percussion instruments. A special snap-on stabilizer keeps the gooseneck in a defined position. The MPAV from C518 M features an integrated, switchable bass cut for adjusting the microphones frequency response. The C518 ML package includes a mini-XLR cable and the unique A400 adapter plate for easy mounting onto wireless body-pack transmitters PT40/45/450/470.
Note:
General Specifications
Audio frequency bandwidth: 60 - 20000 Hz
Equivalent noise level: 31 dB-A
Sensitivity: 5 mV/Pa
Signal to Noise: 63 dB-A
Electrical impedance: 200 Ohms
Recommended load impedance :2000 Ohms
Polar Pattern: Cardioid
Dimensions
Width: 47 mm
Height: 200 mm
Net Weight: 220 g
Design
Body: metal
Finish: matte black
Audio Output
Type:Mini XLR
Gender: Female
Contacts: 3-pin
Powering Interface
Voltage: 9 to 52 V
Current: 2 mA