Designer Contour Electrol Projection Screen

The Designer Contour® Electrol® is the latest ceiling or wall-mounted electric screen offering simple installation with the benefit of a smaller housing. A variety of finishes and veneer options make this a seamless addition to any room.
This screen does not include the Tensioning Cable System. See Tensioned Contour Electrol for this feature.

Manufacturer Part Number
92669EL
EAN/UPC
0717068908826,717068908826
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Designer Contour Electrol
  • Format: Video (4:3)
  • Size: 69" x 92"
  • Surface: High Contrast Matte White
  • Options: 220V Motor; Low Voltage Control