Sleek and modern, this stylish computer desk features a strong steel frame in a powder-coated, scratch resistant High Gloss Black finish. The clear tempered safety glass shelves are perfect for today's newest computer monitors or laptops. There is a center pull-out shelf to accommodate a keyboard and mouse.
Note:
Overall Dimensions: 31-1/2"W x 30-1/4"H x 21-1/4"D
Top Shelf (5mm glass): 31-1/2"W x 18-7/8"D
Usable Keyboard Shelf (5mm glass):
27-1/2"W x 5"H x 12-1/8"D
Carton Dimensions: 33.9" x 22.6" x 5.3"
Gross Carton Weight: 32 lbs.
UPC Code: 748249088556
Method of Assembly: Regular Assembly