6 TB WD NAS Hard Drive for Personal/Home/Small Office

WD Red NAS hard drives are the essential solution for NAS applications. These drives are cool and quiet, and offer optimum compatibility in 24x7 NAS systems with up to eight bays.

Storage for 1 to 8 bay NAS solutions - WD Redâ„¢ is designed specifically for NAS systems that have 1 to 8 drive bays in both 3.5-inch and 2.5-inch form factors. The drives are designed and extensively tested for compatibility in the unique 24x7 operating environment and for the demanding system requirements of home and small office NAS.

NASware grows to 3.0 - WD Red now supports small NAS systems from 1 to 8 bays thanks to NASware 3.0, which further improves drive compatibility and reliability. At 48 TB of potential capacity in an 8 bay system, WD Red expands your NAS experience.

Manufacturer Part Number
WDBMMA0060HNC-NRSN
EAN/UPC
0718037829944,718037829944
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications:

Average latency: 4.2 ms
Average read seek: n/a
Battery: No
Cache:

  • Read: Adaptive
  • Write : Yes
Buffer: 64 MB
Data transfer rate: 6 Gb/s
Disk Capacity: 1 TB, 2 TB, 3 TB, 4 TB, 5 TB, 6 TB

Formatted Capacity:
  • 1 TB: 1,000,204 MB
  • 2 TB: 2,000,398 MB
  • 3 TB: 3,000,592 MB
  • 4 TB: 4,000,787 MB
  • 5 TB: 5,000,981 MB
  • 6TB: 6,001,175 MB
User Sectors Per Drive:
  • 1 TB: 1,953,525,168
  • 2 TB: 3,907,029,168
  • 3 TB: 5,860,533,168
  • 4 TB: 7,814,037,168
  • 5 TB: 9,767,541,168
  • 6TB: 11,721,045,168
Form factor: 3.5 in
Bytes per sector (STD): 512
Dedicated landing zone: Yes
Actuator latch/auto park: Yes:
Interfaces: SATA 6 Gb/s
Memory: n/a
Processor: n/a
Rotational Speed: IntelliPower:
Tape Drive: n/a
Write Speed: n/a

Product Dimensions:

Height : 1.024 in (26.0 mm) maximum
Length : 5.787 in (147.0 mm) maximum
Width: 4.016 in (102 mm)
Weight:
  • 1 TB: 0.99 lb (0.45 kg)
  • 2, 3 TB: 1.41 lb (0.64 kg)
  • 4 TB: 1.50 lb (0.68 kg)
  • 5 TB, 6TB: 1.57 lb (0.71 kg)
Colors available: n/a

Country Code / Origin: Product of Thailand or Product of Malaysia

Environmental Specifications:

Operating Temperature: n/a
Non-op Temperature: n/a
Operating relative humidity: n/a
Non-operating relative humidity: n/a

Power Specifications:

AC input voltage (AC adapter): n/a
AC input frequency: n/a

Languages for software: n/a

Languages for User Manual: n/a

Licenses Included: n/a

Limited Warranty2:
  • Pan Am: 3 years
  • EMEA: 3 years

Previous Product Model:

Product Name: n/a
Ref Order Number: n/a

Regulatory:

NRCAN compliant: n/a
RoHS compliant1: Yes

Software included: n/a

1WD complies with the Restriction of Hazardous Substances (RoHS) Directive 2002/95/EC of the European Parliament, which is effective in the EU beginning July 1, 2006. RoHS aims to protect human health and the environment by restricting the use of certain hazardous substances in new equipment, and consists of restrictions on lead, mercury, cadmium, and other substances.

2The term of the limited warranty depends on the country in which the Product was purchased. Visit our website at http://support.wdc.com/warranty/policy.asp for the detailed terms and conditions of our limited warranty and for a list of the specific countries in these regions.