DR-22 Widescreen LCD Monitor

An elegant 22” Full HD display fitted with NeoVTM Optical Glass for professional dental environments.

Featuring NeoVTM Optical Glass and neat white metal housing, the DR-22 is able to withstand cleaning agents for easy hygiene maintenance. On top of LED-backlit Full HD resolution and AIP technology for clear image details, it comes with illuminator mode that allows convenient X ray film viewing. The DC 24V medical grade power supply assures not only safety but stable image presentation in professional dental environments.

Manufacturer Part Number
DR-22
EAN/UPC
0813086003038,813086003038
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Panel
Panel Type LED-backlit TFT LCD
Panel Size 21.5”
Max. Resolution FHD 1920 x 1080
Pixel Pitch 0.2482 mm
Brightness 250 cd/m2 (Typical)
Contrast Ratio 2,000,000 : 1 (DCR)
Viewing Angle (H/V) 170°/160° (Typical)
Display Colour 16.7M
Response Time 3 ms (GTG)

Frequency (H/V)
H: 30 kHz - 82 kHz
V: 56 Hz - 75 Hz

Input
VGA 15-Pin D-Sub
DVI 24-Pin DVI-D
CVBS RCA x 2
S-Video 4-Pin mini DIN
HDMI HDMI

Audio
Audio In 
1 x stereo audio in for PC (audio jack, 3.5 Ø)
1 x stereo audio in for CVBS or S-Video (RCA)
Speaker 1.5W x 2

Power
Power Supply DC 24V
Power Requirements 
<25W (On)
<3W (Active Off)
<1W (Off)
Consumption External

NeoV™ Optical Glass
Thickness  3.0 mm (0.12”)

Reflection Rate < 1%
Transmission Rate > 96%
Coating Hardness 9H

Operating Conditions
Temperature 0°C ~ 40°C (32°F~104°F)
Humidity 10%~90% (No condensation)

Storage Conditions
Temperature -20°C ~ 60°C (-4°F~140°F)
Humidity 5%~95% (No condensation)

Mounting
VESA FPMPMI Yes (100 x 100mm & 75 x 75mm)

Dimensions
Product (W x H x D) 513 x 369 x 155 mm (20.2” x 14.5” x 6.1”)
Packaging (W x H x D) 602 x 476 x 212 mm (23.7” x 18.7” x 8.3”)

Weight (net)
w/o base 6.3 kg (13.9 lbs)
w base 6.9 kg (15.2 lbs)
Packaging Weight 9.0 kg (19.8 lbs)

Regulation Approval
Certifications & Compliance FCC, CE, RoHS, WEEE, REACH, GOST-R

Accessories
Supplied CD ROM (user manual), power cord, power adaptor 5m, 15-Pin D-Sub cable, audio cable
Optional Display handle (HDL-02), X-ray film positioner