My Passport Ultra 10th Anniversary Edition Premium Storage

The sophisticated styling of the My Passport Ultra Anniversary Edition celebrates the 10th anniversary of My Passport . Available only for a limited time, this premium drive features a stunning aluminum radial design and up to 2 TB of storage to take your photos, videos, music and files wherever your life takes you. The included software makes it easy to automatically back up your files to the drive and the cloud.* Password protection and 256-bit hardware encryption help keep your content secure.

Manufacturer Part Number
WDBTYH0010BCG-NESN
EAN/UPC
0718037826394,718037826394
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications

Interface:

  • USB 3.0
  • USB 2.0

Kit Contents:

  • Portable hard drive
  • USB cable
  • WD SmartWare Pro software
  • Quick Install Guide

Dimensions:

  • Height: 4.33 in (110 mm)
  • Depth: 0.53 in (13.5 mm)
  • Width: 3.15 in (80 mm)
  • Weight: 0.36 lb (0.162 kg)

Operating Specifications:

  • Data transfer rate:1 USB 3.0 up to 5 Gb/s (max)
  • Operating temperature: 5°C to 35°C
1A USB 3.0 host and USB 3.0 certified cable are required to obtain USB 3.0 speeds.

System Compatibility:

  • Windows 8 or higher, Windows 7, Windows Vista®
Requires reformatting for Mac OS X operating systems

Limited Warranty:

  • 3 Years Worldwide

Capacities And Models:

  • 1 TB WDBTYH0010BCG-NESN