ADW-410 - Digital Wireless Security System Monitor and Camera Kit

  • Cutting edge surveillance kit includes digital wireless camera and high resolution 7” LCD touch-screen monitor
  • Connect your digital wireless screen to your home router & use our SwannLink peer to peer technology to view your cameras over the internet, Smartphone or tablet in minutes, including iPhone, iPad or Android devices
  • Spot intruders up to 40ft/12m even in complete darkness, thanks to the built-in night vision infrared LEDs
  • Mount the camera inside or outside with IP66 weather resistance rating
  • Only record the important events to Micro SD Card^ with the camera’s built-in PIR motion detector
  • Add extra Swann Digital Wireless cameras so you can view up to 4 cameras at once
  • Enjoy 100% privacy from a secure, encrypted signal from camera to monitor
  • Use the screen’s built-in battery to take the screen with you, so you can keep an eye on things no matter where you are around the house

Manufacturer Part Number
SWADW-410KIT-US
EAN/UPC
0840236102945,840236102945,0854066005758,854066005758
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

 DVR/Monitor
 
Video
Video Format
720p HD
Display Resolution
VGA (640 x 480 pixels)
 
Audio
Audio Input
Via Camera
Audio Output
Speaker
 
Recording
Compression Format
MPEG-4
Recording Frame Rate
Up to 30fps /25fps (Real-time)
Recording Modes
Schedule/Motion/Manual
Memory Type
SD Card(up to 32GB^)
 
General
Operating Power
DC 5V

Camera
 
Video
Image Sensor
CMOS
Video Quality
Digital
Resolution
720p
Day/Night Mode
Color during day/ switches to B&W at night
Lens
3.8mm
Viewing Angle
60 degrees
 
Audio
Microphone
Yes
Audio Range
16ft/5m
 
Night Vision
Night Vision Distance
Up to 40ft/12m
Number of Infra-Red LEDs
20
 
General
Operating Power
DC 9V
Operating Temperature
-10°C ~ 50°C / -14°F ~ 122°F
Body Construction
Aluminium
 
Wireless
Digital or Analog
Digital
Max. Transmission Range
Up to 165ft / 50m*
Typical Range
82ft / 25m
Frequency
2.4 GHz
Transmission Channels
4
*Depending on local conditions
^ SD Card not included