"F" Compression Connector for RG–59 Coax Cable

Kramer’s solder−free compression connectors reduce service calls by supplying strong, secure and lasting connections. Crafted to withstand 80lb (36.3kg) of force, our compression connectors provide full 360° electrical continuity even under the most punishing conditions. The radial design reduces the possibility of an impedance problem and defeats ingress/egress at the connector. Internal “O” sealing rings prevent moisture migration, while the large ferrule surface insures proper RF and digital interfaces.

  • One Compression Tool for All Connectors.
  • Color–Coded Connectors
  • 5 Connectors Per Package.

Manufacturer Part Number
CC-F59
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CC–F59:

  • Outer Jacket:0.232" — 0.273"/5.8928mm — 6.9342mm