The 3I-3026-15BC Pro Audio Utility Case measures an impressive 30” Long x 26” Wide x 15” Deep with layers of cubed foam for customization of your gear for added protection. The case is molded of ultra high-strength polypropylene copolymer resin, and features a gasketed, water and dust tight, submersible design (IP67) that is resistant to corrosion and impact damage, and an automatic ambient pressure equalization valve (MIL-STD-648C) to assist with moisture control.
This iSeries size is yet another new size that is being produced on SKB’s Energy Saving Hydraulic Toggle Injection Molding System at SKB's manufacturing facility in Orange, California. This injection system is one of the largest and most efficient injection molding systems in the United States.
The 3I-3026-15BC Pro Audio Utility Case with cubed foam also features three protected hinges with stainless steel pins to provide lid stability, SKB’s “trigger release” latch system can be retrofitted with TSA recognized and accepted locks, an oversized double grip carrying handle to balance a heavy load, and comfortable Oversized snap-down rubber over-molded cushion grip handles on each end for a two person carry or transport. The heavy-duty oversized handle and wide set double wheels offer the perfect solution to comfortable transport of pro audio gear, camera and video equipment, lenses and technical instrument.
Note:
Interior Length: 30.75 in : 78.11 cm
Interior Width:26.00 in : 66.04 cm
Interior Depth:15.50 in : 39.37 cm
Exterior Length:33.70 in : 85.60 cm
Exterior Width:28.53 in : 72.47 cm
Exterior Depth:16.37 in : 41.58 cm
Carton Length:34.25 in : 87.00 cm
Carton Width:29.00 in : 73.66 cm
Carton Depth:17.00 in : 43.18 cm
Lid Depth:2.00 in : 5.08 cm
Base Depth:13.50 in : 34.29 cm
Shipping Weight:44.60 lb : 20.23 kg
Product Weight:40.20 lb : 18.23 kg