Stereo headphones deliver exceptional performance during one-on-one instruction. Padded headband is adjustable to provide a comfortable fit for extended wearing periods. Mono/stereo switch allows users to quickly switch between music and computer applications. Permanently attached cord with a reinforced "strain" connection prevents it from detaching for lasting use. 10' coiled cord is long enough to reach ports located at the rear of a computer. Dual volume controls on each earcup allow personalized comfort. Noise-reducing earcup lowers ambient noise so the volume does not need to be played at high levels. ABS plastic headstrap and earcups resist breakage for continued usage in demanding environments.
Note:
Transducers 40mm Mylar dome driver unit
Impedance 36 Ohms each side
Sensitivity 98dB ± 3dB at 1kHz
Volume Control Dual controls on ear cups
Plug 3.5mm mini plug with snap-on 1/4 inch
adapter
Cord 10 foot, coiled cord
Headband Adjustable, padded headband
Earcups Noise-reducing, ABS plastic for durability
Ear Cushions Foam-filled leatherette
Weight 9.6 oz each, total shipping weight 8 lbs.
Color Black
Warranty 2 years for use in school, business,
church and government facilities