Viper 3 32GB (4 x 8GB) DDR3 2400MHz (PC3-19200) Quad Channel Memory Kit

Patriot Memory's Viper 3 Series memory kits are designed with true performance in mind. Tested and compatible with IntelĀ® DDR3

compatible processors and chipsets, The Viper 3 series provides the best performance and stability for the most demanding computer

environments.

The Viper 3 series utilizes a custom designed high performance heat shield for superior heat dissipation to ensure rock solid performance even when using the most taxing applications. Built from the highest quality Build of Materials, Patriot Memory's Viper 3 Series memory kits are hand tested and validated for system compatibility.

Available in dual and quad channel kits, 8GB, 16GB and 32GB Kits, Patriot Memory's Viper 3 Series will be offered at speeds from 1600MHz up to 2133MHz at 1.5v and 2400MHz at 1.65v and are XMP 1.3 ready. Hand tested for quality assurance, the Viper 3 series is backed by a lifetime warranty.

Manufacturer Part Number
PV332G240C1QK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight 217.5 g

Dimensions 2.25 x 12.24 x 17.78 cm

Capacity 32GB

Memory Speed 2400 MHZ

DRAM Memory Technology DDR3

DRAM Memory Timings 11-13-13-31

Color Black

Memory Type Non-ECC Unbuffered

Voltage 1.65V

Memory Configuration Quad Channel Kit

Warranty Limited Lifetime

Certifications RoHS

Country of Origin Taiwan

Unit Dimension Width 13.3cm

Unit Dimension Height 4.1cm

Unit Dimension Length 0.76cm

Unit Weight 154.8gm