Signature Line 4GB 800 MHz Dual Channel Kit

Patriot Memory's Signature Line DDR2 Non-ECC Unbuffered memory delivers quality, reliability and performance expected for today's computer needs. This 4GB kit (2 x 2GB modules) is designed to run at PC2-6400 (800MHz) at CAS 6 latency timings. Built using specific build-of-materials (BOMs) we ensure that every module meets and exceeds industry standards: offering you a hassle-free upgrade.

We certify every component that goes into our modules, including the modules themselves, which must pass strict standards to ensure compatibility, quality and reliability. With free customer service and a lifetime warranty, Patriot Memory's Signature memory modules are a perfect system upgrade option.

Manufacturer Part Number
PSD24G800KH
EAN/UPC
0879699005456,879699005456
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight 53gm g

Dimensions 1.6cm x 11.8cm x 18cm cm

Capacity 4GB

Memory Speed 800 MHz

DRAM Memory Technology DDR2

Cache Latency CL6

Memory Type Non-ECC Unbuffered

Voltage 1.8V

Memory Configuration Dual Channel Kit

Warranty Limited Lifetime

Certifications RoHS

Country of Origin Taiwan

Unit Dimension Width 13.6cm

Unit Dimension Height 2.9cm

Unit Dimension Length 0.56cm

Unit Weight 64gm