X100S Bridge Camera

From cutting-edge digital SLR pro-level models to fashion-conscious point-and-shoot compacts, there's a Fujifilm FinePix digital camera to satisfy every kind of photographer.

Manufacturer Part Number
16416445
EAN/UPC
0074101024234,074101024234
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Name: FUJIFILM X100S
Number of effective pixels: 16.3 million pixels
Image sensor: 23.6mm x 15.8mm (APS-C) X-Trans CMOS II with primary color filter
Storage media:

  • Internal memory
  • SD memory card / SDHC memory card / SDXC (UHS-I) memory card*1

File format: still image: JPEG (Exif Ver 2.3)*2, RAW (RAF format), RAW+JPEG  (Design rule for Camera File system compliant / DPOF-compatible)
movie: MOV (H.264, Audio : Linear PCM / stereo sound)

Number of recorded pixels
L : (3:2) 4896 x 3264 / (16:9) 4896 x 2760 / (1:1) 3264 x 3264
M : (3:2) 3456 x 2304 / (16:9) 3456 x 1944 / (1:1) 2304 x 2304
S : (3:2) 2496 x 1664 / (16:9) 2496 x 1408 / (1:1) 1664 x 1664

<Motion Panorama>
180° Vertical : 9600 x 2160 Horizontal : 9600 x 1440
120° Vertical : 6400 x 2160 Horizontal : 6400 x 1440

Lens: name: Fujinon Single focal length lens
focal length: f=23mm, equivalent to 35mm on a 35mm format
full-aperture: F2
constitution: 6 groups 8 lenses (1 aspherical glass molded lens included)

Aperture: F2 - F16 1/3EV step (controlled with 9-blade aperture diaphragm)
Focus distance (from lens surface): Normal: Approx. 50cm / 1.6 ft. to infinity
Macro: Approx.10cm - 2.0m / 3.9 in.- 6.6 ft.

Sensitivity: AUTO (Control available up to ISO6400) Equivalent to ISO 200 - 6400 (Standard Output Sensitivity) Extended output sensitivity equivalent ISO 100, 12800 and 25600
Exposure control: TTL 256-zone metering, Multi / Spot / Average
Exposure mode: Programmed AE, Shutter priority AE, Aperture priority AE, Manual exposure
Exposure compensation: -2.0EV - +2.0EV 1/3EV step
Shutter speed  (with mechanical shutter): (P mode) 1/4 sec. to 1/4000* sec., (All other modes) 30 sec. to 1/4000* sec.
Bulb (max.60min.)
  • * 1/4000sec at F8 or smaller aperture

Continuous shooting: approx. 6.0fps (max. 31 frames*)
  • * Max. number of frames can be shot in JPEG setting

Auto bracketing: AE Bracketing : ±1/3EV, ±2/3EV, ±1EV
Film Simulation Bracketing : Any 3 type of film simulation selectable
Dynamic Range Bracketing : 100% / 200% / 400%
ISO sensitivity Bracketing : ±1/3EV, ±2/3EV, ±1EV
Focus
mode: Single AF / Continuous AF / MF
type: Intelligent Hybrid AF (TTL contrast AF / TTL phase detection AF), AF assist illuminator available
AF frame selection: Area / Multi

White balance: Automatic scene recognition Preset: Fine, Shade, Fluorescent light (Daylight), Fluorescent light (Warm White), Fluorescent light (Cool White), Incandescent light, Underwater, Custom, Color temperature selection

Self-timer: Approx. 10 sec. / 2 sec. Delay
Flash: Auto flash (Super Intelligent Flash) Effective range : (ISO 1600) Approx. 50 cm - 9 m / 1.6 ft. - 29.5 ft.
Flash modes: Red-eye removal OFF: Auto, Forced Flash, Suppressed Flash, Slow Synchro. Red-eye removal ON: Red-eye Reduction Auto, Red-eye Reduction & Forced Flash, Suppressed Flash, Red-eye Reduction & Slow Synchro.

Hot shoe: YES (dedicated TTL Flash compatible)
Viewfinder: Hybrid viewfinder: Optical viewfinder: Reverse Galilean viewfinder with electronic bright frame display  0.5 x magnifications
Coverage of frame area vs. capturing area : approx. 90%
Electronic viewfinder: 0.48-in., Approx. 2,360K-dot color LCD viewfinder
Coverage of viewing area vs. capturing area : approx. 100%
Eye point: Approx. 15 mm
Diopter adjustment: -2 - +1 m-1(dpt)
Built-in eye sensor:
LCD monitor: 2.8-inch, approx. 460K-dot, TFT color LCD monitor (Approx. 100% coverage)
Movie recording: 1920 x 1080 pixels (60fps/30fps) with stereo sound
Photography functions: Select custom setting, Motion panorama, Color space, Film Simulation, Advanced Filter, Multiple Exposure, Auto red-eye removal, Framing guideline, Frame No. memory, Histogram display, Preview depth of focus, Focus check, Focus Peak Highlight, Digital Split Image, Electronic level, RAW

Playback functions: RAW conversion, Image rotate, Photobook assist, Erase selected frames, Image search, Multi-frame playback (with micro thumbnail), Slide show, Mark for upload, Protect, Crop, Resize, Panorama, Favorites

Other functions: PictBridge, Exif Print, 35 languages, Time difference, High Performance mode, OVF power save mode, Silent mode, Shutter sound select

Terminal: Video output: - Digital interface: USB 2.0 High-Speed Microphone input (only with MIC-ST1 w/adapter sold separately) HDMI output: HDMI mini connector

Power supply: NP-95 Li-ion battery (included)
Dimensions: 126.5 (W) x 74.4 (H) x 53.9 (D) mm / 5.0. (W) x 2.9 (H) x 2.1 (D) in.
Weight: Approx. 445 g / 15.7 oz. (including battery and memory card) Approx. 405 g / 14.3 oz. (excluding accessories, battery and memory card)
Operating Temperature: 0 - 40°C
Operating Humidity: 10 - 80% (no condensation)
Guide to the number of available frames for battery operation : Approx. 330 frames*3

Accessories included
Li-ion battery NP-95
Battery charger BC-65N
Shoulder strap
USB cable
Lens cap
CD-ROM (Viewer software, RAW File Converter etc.*4)
Owner's manual

Optional accessories
Li-ion battery NP-95
Battery charger BC-65N
Leather Case LC-X100S
Lens Hood LH-X100
Adapter Ring AR-X100
Shoe Mount Flash EF-20, EF-42, EF-X20
Wide Conversion Lens WCL-X100
Protector Filter PRF-49S
Stereo Microphone MIC-ST1