128GB Attaché USB 2.0 Flash Drive

The PNY Attaché USB Flash Drive offers the ultimate mobile storage solution for anyone on the go. The light-weight, sliding collar, capless design makes it easy to store any type of file in no time. The integrated loop makes it easy to attach to key chains, backpacks, etc. Available in 4GB, 8GB, 16GB, 32GB, 64GB and 128GB capacities.

Manufacturer Part Number
P-FD128ATT03-GE
EAN/UPC
0751492561585,751492561585
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Interface: USB 2.0
  • Compatibility: Most PC & MAC laptop and desktop computers with available USB 2.0 port
  • Environmental Conditions:
    • Operating Temperature: 0° to 60° C
    • Storage Temperature: -25° to 85° C